EN
  • EN
  • DE

ZY1115G-Q1

Part No ZY1115G-Q1
Manufacturer Bel Power Solutions
Catalog Power Supplies Board Mount DCDC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DCDC Converters
Manufacturer Bel Power Solutions
Win Source Part Number 418611-ZY1115G-Q1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZY1115G-Q1 CAD Model

Description

The ZY1115G-Q1, manufactured by Bel Power Solutions, is a DC-DC converter module primarily designed for regulated power delivery in various electronic applications. This isolated DC-DC converter offers a reliable and efficient solution for converting a DC voltage source to a different DC voltage level while maintaining galvanic isolation between the input and output.

Applications

  • Telecommunications Equipment: Powering critical components in telecom infrastructure, ensuring stable and isolated power for sensitive electronics.
  • Industrial Automation: Providing isolated power to sensors, controllers, and other devices in industrial environments, protecting against ground loops and electrical noise.
  • Medical Devices: Supplying isolated power to medical equipment, ensuring patient safety and compliance with strict regulatory standards.
  • Networking Equipment: Powering routers, switches, and other network devices, maintaining reliable and isolated power for data transmission.
  • Aerospace and Defense: Used in avionics and military applications where robust and isolated power solutions are crucial.

Features

  • Isolated Output: Provides galvanic isolation between input and output, enhancing safety and reducing noise.
  • High Efficiency: Operates with high efficiency, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, offering flexibility in various power supply systems.
  • Overvoltage Protection: Protects the load from excessive voltage, preventing damage to sensitive components.
  • Overcurrent Protection: Limits output current to prevent damage from overload conditions.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit, protecting the converter and the load.
  • Remote On/Off Control: Enables remote control of the converter's output, allowing for easy system integration.

Benefits

  • Enhanced Safety: Galvanic isolation improves safety by preventing ground loops and protecting against electrical shock.
  • Improved Reliability: Robust protection features ensure reliable operation in harsh environments.
  • Simplified System Design: Wide input voltage range and remote on/off control simplify integration into various systems.
  • Reduced Noise: Isolation minimizes noise interference, ensuring clean and stable power delivery.
  • High Power Density: Compact design allows for use in space-constrained applications.
  • Compliance: Meets relevant industry safety and EMC standards.

Additional Details

The ZY1115G-Q1 features a robust design suitable for demanding applications. It typically operates within a specified temperature range, ensuring reliable performance under various environmental conditions. The converter's compact size and high power density make it suitable for integration into densely populated circuit boards. It is designed to meet stringent industry standards for safety and electromagnetic compatibility (EMC). Specific technical specifications, such as input voltage range, output voltage, output current, isolation voltage, and operating temperature range, can be found in the manufacturer's datasheet. The Q1 designation often indicates automotive-grade compliance, signifying it can withstand the rigors of automotive applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess