EN
  • EN
  • DE

ZXC002-GQB

Part No ZXC002-GQB
Manufacturer Bel Power Solutions
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Power Solutions
Win Source Part Number 413760-ZXC002-GQB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXC002-GQB CAD Model

Description

The ZXC002-GQB is a DC-DC converter module from Bel Power Solutions. These converters are designed to provide a stable and regulated DC output voltage from a DC input source. They are widely used in various electronic applications for efficient power conversion and are likely similar in function to other converters in the ZXC family.

Applications

  • Distributed Power Architectures: Used in systems with multiple power supplies located throughout the system.
  • Industrial Controls: Powers PLCs, sensors, and other control equipment.
  • Telecom Infrastructure: Provides power for base stations, routers, and other telecom equipment.
  • Medical Equipment: Used in diagnostic and monitoring devices, where reliable and isolated power is required.
  • Networking Devices: Powers network switches, routers, and other networking hardware.
  • Embedded Systems: Supplies power to various embedded controllers and devices.

Features

  • High Efficiency: Maximizes the power delivered to the load while minimizing energy loss.
  • Wide Input Voltage Range: Supports a variety of DC input voltage sources.
  • Precise Output Voltage Regulation: Maintains a stable output voltage under varying load and input conditions.
  • Over-Temperature Protection (OTP): Protects the converter from damage due to overheating.
  • Input Undervoltage Lockout (UVLO): Prevents operation when the input voltage is too low.
  • Output Overvoltage Protection (OVP): Protects the load from excessive output voltage.
  • Output Overcurrent Protection (OCP): Limits the output current to protect the converter and load from overload conditions.

Benefits

  • Improved System Reliability: Provides a stable and regulated power source for sensitive electronic components.
  • Reduced Energy Consumption: High efficiency reduces energy waste and lowers operating costs.
  • Enhanced System Protection: Built-in protection features prevent damage from various fault conditions.
  • Simplified Design and Integration: Modular design simplifies power system design and reduces development time.
  • Compliance with Regulatory Standards: Designed to meet relevant safety and regulatory requirements.

Additional Details

The ZXC002-GQB likely features a compact form factor for high power density. The exact specifications for input and output voltage and current, as well as isolation voltage, can be found in the manufacturer's datasheet. The module is likely constructed using surface mount technology for automated assembly and is probably RoHS compliant. Appropriate thermal management may be required, depending on the operating conditions and the ambient temperature. Input and output filtering is typically incorporated to minimize noise and ripple. Refer to the Bel Power Solutions documentation for detailed electrical characteristics and safety certifications.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Qualcomm
Need more? Email Us
Via
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess