EN
  • EN
  • DE

HB48-0.5-AG

Part No HB48-0.5-AG
Manufacturer Bel Power Solutions
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 48V 24W  /  Linear AC DC Converters 1 Output 48V 100, 120, 220, 230, 240 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Bel Power Solutions
Series Linear B
Package Bulk
Type Linear
Number of Outputs 1
Voltage - Input 100, 120, 220, 230, 240 VAC
Voltage - Output 1 48V
Current - Output 1 500 mA
Power (Watts) 24W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 60%
Temperature Range - Operating 0°C ~ 50°C
Features Adjustable Output
Mounting Type Chassis Mount
Dimension 4.87" L x 4.00" W x 2.10" H (123.7mm x 101.6mm x 53.3mm)
Base Product Number HB48-0.5
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6018
Other Names 2266-HB48-0.5-AG,179-2315
Standard Package 20
Win Source Part Number 965425-HB48-0.5-AG
Ultra Librarian 3D Model Ultra Librarian HB48-0.5-AG CAD Model

Description

The Bel Power Solutions HB48-0.5-AG is an adjustable output linear type external/internal power supply from Bel Power Solutions.

  • Package: bulk packaged product
  • Power: 24W
  • Voltage Output: 48V
  • Input Voltage: 100V and 240V AC
  • Current Output: 500mA
  • Application: suitable for ITE (Commercial) applications
  • Mounting: chassis mountable
  • Dimension: 4.87" L x 4.00" W x 2.10" H (123.7mm x 101.6mm x 53.3mm)
  • Feature: adjustable output
  • Isolation Voltage: 3kV

You May Also Be Interested in

Omron
AC/DC CONVERTER 48V 600W
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 24VDC OUTPUT
Need more? Email Us
Omron
PS 600W 24V 27A DIRECT MOUNT
Need more? Email Us
Omron
PS 50W 24V DIR MNT PLUG CON
Need more? Email Us
Omron
AC/DC CONVERTER 5V 100W
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER 150V
Need more? Email Us
Omron
AC/DC CONVERTER 12V 30W
Need more? Email Us
Polytronics Technology Corp
SWITCHING POWER MODULE MEDICAL E
Need more? Email Us
Omron
PS 150W 24V 6.5A DIRCT RMTCTRL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess