EN
  • EN
  • DE

BLP55-3300G

Part No BLP55-3300G
Manufacturer Bel Power Solutions
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC Power Supply Triple-OUT 3.3V/5V/12V 4(Convection)A/5(Forced Air)A/2(Convection)A/2.5(Forced Air)A/ 0.5(Convection)A/0.7(Forced Air)A 55W 11-Pin / AC/DC CONVERTER 3.3V 5V 12V 55W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer Bel-Power-Solutions
Series BLP55
Type Open Frame
Number of Outputs 3
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 3.3V
Voltage - Output 2 5V
Voltage - Output 3 12V
Current - Output (Max) 7A, 4A, 1A
Power (Watts) 55W
Applications ITE (Commercial)
Voltage - Isolation 4.242kV (4242V)
Efficiency 70%
Operating Temperature Range 0°C ~ 70°C (With Derating)
Features Adjustable Output, Remote Sense, Universal Input
Mounting Style Chassis Mount
Size / Dimension 5.00" L x 3.00" W x 1.23" H (127.0mm x 76.2mm x 31.2mm)
Approvals CB, CE
Power (Watts) - Max 55W
Win Source Part Number 201250-BLP55-3300G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 50
Family Name BLP55-3
Introduction Date April 28, 2014
ECCN EAR99
Country of Origin Slovakia (Slovak Republic)
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BLP55-3300G CAD Model

Description

BLP55-3300G Description

The BLP55-3300G is a cutting-edge power device featuring advanced energy efficiency and unparalleled thermal management properties. It is tailored for high-performance applications where precision is paramount.

  • Applications: Ideal for aerospace, medical equipment, and renewable energy systems.
  • Features: High power density, efficient thermal management, low electromagnetic emission, and compact design.
  • Benefits: Enhances energy efficiency, improves thermal performance, lowers emissions, and saves space.

Designed to meet high standards with minimal maintenance requirements, the BLP55-3300G is a cost-effective solution for energy-hungry applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 5V 24V 12V 73W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 9V 20W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 360W
Need more? Email Us
Recom Power
AC/DC CONVERTER 15V 130W
Lowest to $24.7389
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 300W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 15W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 150W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 400W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 150W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.2477 $90.4954
4+ $37.1263 $148.5052
5+ $35.9662 $179.8310
7+ $34.8059 $243.6413
9+ $33.6458 $302.8122
12+ $30.1651 $361.9812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess