EN
  • EN
  • DE

MAP110-S190

Part No MAP110-S190
Manufacturer Bel Fuse Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984521-MAP110-S190
Categories OEM Parts(M-N)
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAP110-S190 CAD Model

Description

The MAP110-S190 is a miniature axial leaded fuse manufactured by Bel Fuse Inc. It is designed to provide overcurrent protection in a variety of electronic circuits. These fuses are commonly used in applications where space is limited and reliable protection is essential.

Applications:

  • Power Supplies: Protects power supplies from overcurrent conditions caused by component failures or excessive load.
  • Battery Chargers: Safeguards battery chargers from damage due to short circuits or overloads.
  • Consumer Electronics: Used in devices like televisions, radios, and audio equipment for circuit protection.
  • Lighting Ballasts: Protects lighting ballasts from overcurrents, preventing damage to the ballast and the lamp.
  • Industrial Equipment: Used in industrial control systems and other equipment for circuit protection.

Features:

  • Axial Leaded: Designed for through-hole mounting.
  • Miniature Size: Compact design saves board space.
  • Fast Acting: Quickly interrupts the circuit during an overcurrent event.
  • High Breaking Capacity: Capable of safely interrupting high fault currents.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Enhanced Circuit Protection: Provides reliable protection against overcurrent and short circuit conditions.
  • Reduced Downtime: Minimizes downtime by quickly interrupting the circuit during a fault.
  • Improved Product Reliability: Protects sensitive electronic components from damage, increasing product lifespan.
  • Simplified Manufacturing: Easy to install and replace.
  • Cost Savings: Prevents costly damage to equipment and components.

Additional Details:

The MAP110-S190 is a 1.1 Amp fuse. The 'S' likely indicates a specific characteristic or version of the fuse. It has a voltage rating of typically 250VAC or 300VDC. The breaking capacity varies based on voltage. The body is typically made of ceramic or glass. Consult the Bel Fuse datasheet for complete specifications, including voltage rating, breaking capacity, operating temperature range, and agency approvals (e.g., UL, CSA). Always select a fuse with appropriate voltage and current ratings for the application to ensure proper protection.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477
NDK
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Meled
Lowest to $0.1113
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess