EN
  • EN
  • DE

0ZRP0500FF1A

Part No 0ZRP0500FF1A
Manufacturer Bel Fuse Inc.
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 60V 5A RADIAL / Polymeric PTC Resettable Fuse 60V 5 A Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>PTC Resettable Fuses
Manufacturer Bel Fuse Inc.
Packaging Bulk
Type Polymeric
Voltage - Max 60V
Current - Max 40 A
Current - Hold (Ih) (Max) 5 A
Current - Trip (It) 10 A
Time to Trip 28 s
Resistance - Initial (Ri) (Min) 12 mOhms
Resistance - Post Trip (R1) (Max) 50 mOhms
Temperature Range - Operating -40°C ~ 85°C
Ratings AEC-Q200
Mounting Through Hole
Case / Package Radial, Disc
Size / Dimension 0.949" L x 0.142" W (24.10mm x 3.60mm)
Height - Seated (Max) 1.142" (29.00mm)
Lead Spacing 0.402" (10.20mm)
Approval Agency UL
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number 507-2415
Standard Package 800
Win Source Part Number 1334745-0ZRP0500FF1A
Ultra Librarian 3D Model Ultra Librarian 0ZRP0500FF1A CAD Model

Description

The 1334745-0ZRP0500FF1A is a PTC resettable fuse product from Bel Fuse Inc.

  • Packaging: Bulk
  • Type: Polymeric
  • Case/Package: Radial, Disc
  • Size/Dimension: 0.949" L x 0.142" W (24.10mm x 3.60mm)
  • Height-Seated (Max): 1.142" (29.00mm)
  • Voltage-Max: 60V
  • Current-Max: 40A
  • Current-Hold (Ih): 5A
  • Current-Trip (It): 10A
  • Time to Trip: 28s
  • Temperature Range: -40°C ~ 85°C
  • Mounting Type: Through-Hole
  • Rating: AEC-Q200
  • Approval: UL

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 60V 120MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 400MA RADIAL
Lowest to $0.8959
Littelfuse Inc.
PTC RESET FUSE 16V 14A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.1A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 6V 350MA 0805
Lowest to $0.2129
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 33V 1.1A 2920
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 6V 350MA 0805
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.35A RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5348 $58.8280
265+ $0.4388 $116.2820
410+ $0.4252 $174.3320
565+ $0.4114 $232.4410
730+ $0.3977 $290.3210
975+ $0.3566 $347.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,578 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess