EN
  • EN
  • DE

4053B

Part No 4053B
Manufacturer B&K Precision
Catalog Misc Products
Description FUNCTION GENERATOR 10MHZ SWEEP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Function Generators
Mfr B&K Precision
Series 4050
Package Box
Product Status Active
Type Function Generator, DDS
Function Arbitrary, Sweep
Number of Channels 2
Frequency - Max 10 MHz
Signal Types Sine, Square, Triangle, Ramp, Pulse
Display Type LCD
Supply Voltage 100 ~ 240V
Weight 5.7 lbs (2.6 kg)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8543.20.0000
Win Source Part Number 855956-4053B
Ultra Librarian 3D Model Ultra Librarian 4053B CAD Model

Description

The 855956-4053B is a function generator DDS from B&K Precision.

  • Function Type: Function Generator
  • Maximum Frequency: 10 MHz
  • Functions: Arbitrary and Sweep
  • Number of Channels: 2
  • Signal Types: Sine, Square, Triangle, Ramp, and Pulse
  • Display: LCD
  • Voltage Supply: 100 ~ 240V
  • Package: Box
  • Weight: 5.7 lbs (2.6 kg)
  • Series: 4050
  • Application: Test and Measurement

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1294 $58.2300
1,090+ $0.1063 $115.8670
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,980+ $0.0970 $289.0600
4,000+ $0.0866 $346.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess