EN
  • EN
  • DE

VC15MA0340KBA

Part No VC15MA0340KBA
Manufacturer AVX Corporation
Catalog TVS - Varistors, MOVs
Description Medium Power Multilayer Chip Varistor | VARISTOR 47V 1.2KA 2220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer AVX Corporation
Packaging Reel
Maximum AC Volts 30V
Maximum DC Volts 34V
Varistor Voltage (Minimum) 42.3V
Varistor Voltage 47V
Varistor Voltage (Maximum) 51.7V
Current - Surge 1.2kA
Energy 12J
Capacitance at Frequency 4000pF at 1kHz
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMT, MLCV
Manufacturer Package 2220 (5750 Metric)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1279113-VC15MA0340KBA
Manufacturer Homepage www.avx.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VC15MA0340KBA CAD Model

Description

The VC15MA0340KBA is a multilayer ceramic capacitor (MLCC) from AVX Corporation. It is designed for a wide range of applications, providing stable capacitance and reliable performance. MLCCs are known for their small size, high capacitance values, and excellent temperature stability.

Applications:

  • Bypass Capacitors: Filtering noise and providing a stable voltage supply in electronic circuits.
  • Decoupling Capacitors: Providing a local energy source for integrated circuits to reduce voltage fluctuations.
  • Timing Circuits: Used in timing circuits for oscillators and other timing-sensitive applications.
  • Filtering: Filtering unwanted frequencies in signal processing applications.
  • RF and Microwave Applications: Providing stable capacitance in high-frequency circuits.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance values in a small package size.
  • Stable Capacitance: Offers stable capacitance over a wide range of temperatures and frequencies.
  • Low ESR: Low Equivalent Series Resistance (ESR) minimizes power losses.
  • High Reliability: Designed for high reliability and long-term performance.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Compact Size: Small package size saves board space.
  • Stable Performance: Provides stable capacitance over a wide range of conditions.
  • High Reliability: Ensures long-term reliable performance.
  • Easy Assembly: Surface mount technology simplifies the assembly process.
  • Environmentally Friendly: RoHS compliance ensures environmental compliance.

Additional Details:

Without specific datasheet information, typical characteristics of an MLCC like VC15MA0340KBA would include a specific capacitance value (e.g., 0.033uF or 33nF), a voltage rating (e.g., 50V), and a temperature coefficient (e.g., X7R or C0G). The X7R dielectric offers good capacitance stability over temperature, while C0G dielectrics provide even better stability but typically at lower capacitance values. The package size is also a key characteristic, and these capacitors come in various sizes such as 0603, 0805, or 1206.

You May Also Be Interested in

Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess