EN
  • EN
  • DE

TRJC336M016RRJ

Part No TRJC336M016RRJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395607-TRJC336M016RRJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRJC336M016RRJ CAD Model

Description

The TRJC336M016RRJ is a surface-mount solid tantalum capacitor from AVX Corporation, designed for general-purpose applications requiring a reliable and stable capacitance value. It belongs to the TRJ series, which is known for its robust performance and adherence to industry standards.

Applications:

  • DC-DC converters: Used for input and output filtering to stabilize voltage and reduce ripple.
  • Power management circuits: Employed in voltage regulators and other power circuits for energy storage and filtering.
  • Bypass capacitors: Provides a low-impedance path for high-frequency noise in digital circuits.
  • Coupling capacitors: Blocks DC voltage while allowing AC signals to pass between circuits.
  • General-purpose decoupling: Reduces noise and voltage fluctuations in various electronic devices.

Features:

  • Case Size: C Case
  • Capacitance: 33µF (Microfarads)
  • Voltage Rating: 16V (Volts)
  • ESR (Equivalent Series Resistance): Specified ESR values contribute to low power loss and improved circuit efficiency.
  • Tolerance: Standard capacitance tolerance.
  • Operating Temperature Range: Wide operating temperature for reliable performance in different environments.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive, ensuring environmental friendliness.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.

Benefits:

  • Stable Performance: Tantalum capacitors offer stable performance over a wide range of temperatures and frequencies.
  • High Reliability: Solid tantalum construction provides excellent reliability and long life.
  • Small Size: Compact size allows for high-density circuit designs.
  • Low ESR: Low equivalent series resistance minimizes power loss and improves circuit efficiency.
  • Excellent Filtering: Effective in reducing noise and voltage ripple.

Additional Details:

The TRJC336M016RRJ capacitor utilizes a solid tantalum dielectric, providing a stable and reliable capacitance value. The surface-mount design simplifies the assembly process and reduces manufacturing costs. It is crucial to observe the voltage rating to prevent damage to the capacitor. Detailed specifications, including ESR values, ripple current ratings, and impedance characteristics, are available in the manufacturer's datasheet. Refer to the datasheet for proper usage and handling guidelines, including soldering profiles.

You May Also Be Interested in

Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess