The TPSV107K025R0125 is a surface-mount solid electrolytic capacitor from AVX Corporation. It belongs to the TPS series, known for its robust performance and reliability in demanding applications. This capacitor is specifically designed to offer a combination of high capacitance, low ESR (Equivalent Series Resistance), and stable performance across a wide range of temperatures and frequencies.
Applications
- DC-DC converters
- Power management circuits
- Bulk capacitance in power supplies
- Filtering in electronic circuits
- High ripple current applications
Features
- Surface Mount Device (SMD)
- Solid Electrolyte (Polymer)
- Low ESR
- High Capacitance Retention at High Frequency
- Stable Electrical Performance Over Temperature
- RoHS Compliant
Benefits
- Improved power supply efficiency due to low ESR
- Reduced voltage ripple in DC-DC converters
- Extended operating life due to stable performance
- Smaller footprint compared to traditional capacitors
- Enhanced reliability in harsh environments
Additional Details
The TPSV107K025R0125 features a capacitance of 100µF (microfarads) with a tolerance of ±10%. Its voltage rating is 25V DC. The ESR is rated at 125 mΩ (milliohms). This capacitor is designed to operate over a temperature range of -55°C to +105°C. The case size is a standard EIA 2917 (7343 metric), making it compatible with standard surface mount assembly processes. The solid polymer electrolyte provides excellent electrical stability and minimizes the risk of drying out, ensuring long-term reliability. The low ESR characteristic allows it to handle high ripple currents, making it suitable for demanding power applications where efficient energy storage and filtering are crucial. Its construction also contributes to reducing inductance, enabling better high-frequency performance. Its datasheet should be consulted for derating information and detailed performance characteristics under various operating conditions.