EN
  • EN
  • DE

TPSE686M020R0450

Part No TPSE686M020R0450
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395195-TPSE686M020R0450
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSE686M020R0450 CAD Model

Description

The TPSE686M020R0450 is a surface mount solid tantalum capacitor from AVX Corporation's TPSE series. This component is specifically designed for general purpose applications that require a stable performance and efficient use of space. It is often utilized in power management circuits, decoupling networks, and filtering applications within various electronic systems.

Applications:

  • DC-DC converters
  • Power supplies
  • Filtering circuits
  • Decoupling capacitors in digital circuits
  • General purpose applications in industrial and consumer electronics

Features:

  • Case Size: E
  • Capacitance: 68µF
  • Voltage Rating: 20V
  • ESR: 0.45 Ohms
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +85°C
  • Termination Finish: Matte Tin
  • RoHS compliant

Benefits:

  • Stable electrical characteristics across a wide range of temperatures and frequencies
  • Low Equivalent Series Resistance (ESR) optimizes power delivery efficiency
  • High volumetric efficiency allows for a significant capacitance value in a compact package
  • Surface mount design facilitates automated assembly processes
  • RoHS compliance ensures adherence to environmental regulations
  • Extended operational lifespan and high degree of reliability

Additional Details:

The TPSE686M020R0450 tantalum capacitor is manufactured using superior-grade tantalum powder and meticulously controlled production methods, resulting in a stable capacitance value over a broad temperature range. The low ESR characteristic is especially valuable in applications where managing ripple current is essential. It is packaged on tape and reel to be compatible with automated pick-and-place assembly equipment. Its durable construction guarantees consistent performance in challenging operating conditions.

The 'E' case size dictates its physical dimensions, which is an important factor in PCB layout design. The matte tin termination finish provides excellent solderability. The 20V voltage rating provides a safety margin when used in 12V or lower voltage applications. When selecting capacitors, the TPSE686M020R0450 is a reliable option when stable capacitance and low ESR are critical for circuit functionality.

You May Also Be Interested in

Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
Lowest to $24.0101
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess