EN
  • EN
  • DE

TPSE686M016R0050

Part No TPSE686M016R0050
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395193-TPSE686M016R0050
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSE686M016R0050 CAD Model

Description

The TPSE686M016R0050 is a surface mount solid tantalum capacitor from the AVX TPSE series. It's designed for general purpose applications, offering high volumetric efficiency and stable performance. This capacitor is frequently used in power management, decoupling, and filtering circuits.

Applications:

  • DC-DC converters
  • Power supplies
  • Filtering circuits
  • Decoupling capacitors in digital circuits
  • General purpose applications in industrial and consumer electronics

Features:

  • Case Size: E
  • Capacitance: 68µF
  • Voltage Rating: 16V
  • ESR: 0.05 Ohms
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +85°C
  • Termination Finish: Matte Tin
  • RoHS compliant

Benefits:

  • Stable electrical performance over temperature and frequency
  • Very Low ESR (Equivalent Series Resistance) for efficient power delivery
  • High volumetric efficiency, allowing for large capacitance in a small size
  • Surface mount design for automated assembly
  • RoHS compliant, ensuring environmentally responsible design
  • Long lifespan and high reliability

Additional Details:

The TPSE686M016R0050 tantalum capacitor is made with high-quality tantalum and precise manufacturing processes. It offers a stable capacitance value over temperature. The ultra-low ESR characteristic is vital for ripple current handling in sensitive applications. The capacitor comes in tape and reel packaging for automated pick-and-place assembly. Its robust build ensures reliable performance even in harsh environments.

The 'E' case size specifies physical dimensions, important when designing PCB layouts. The matte tin finish assures good solderability. The 16V voltage rating provides ample safety margin for 12V and lower voltage rails. The TPSE686M016R0050 is an excellent choice when stable capacitance and exceptionally low ESR are required for circuit performance.

You May Also Be Interested in

Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
Lowest to $24.0101
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess