The TPSD685K035R0200 is a tantalum capacitor manufactured by AVX Corporation. This component belongs to the TPSD series, which is well-regarded for its reliability and performance in demanding electronic circuits. Designed for surface mounting, this capacitor delivers stable capacitance and a low Equivalent Series Resistance (ESR), making it suitable for a broad spectrum of applications.
Applications
- Power supply filtering
- DC-DC converters
- Bypass and decoupling in digital circuits
- Industrial control systems
- Telecommunications infrastructure
- High-reliability automotive applications
Features
- Surface mountable for efficient automated assembly
- Solid tantalum construction ensures long-term reliability
- Low ESR reduces power dissipation and improves performance
- High ripple current handling capability
- Stable capacitance over a wide range of temperatures and voltages
- RoHS compliant
Benefits
- Increased stability and lifespan of electronic systems
- Enhanced power efficiency and minimized heat generation
- Reduced voltage ripple and noise in power distribution networks
- Compact size allows for high-density board designs
- Consistent performance in harsh operating environments
- Lowered risk of component failure due to its solid construction
Additional Details
The TPSD685K035R0200 features a capacitance of 6.8µF (microfarads) with a tolerance of ±10%. It has a voltage rating of 35V (volts) DC. The ESR is specified at 0.200 Ohms. This capacitor is designed to operate in a temperature range of -55°C to +125°C. It is housed in a molded case, providing excellent mechanical and environmental protection. Tantalum capacitors are valued for their ability to store a considerable amount of energy relative to their size.
The TPSD series is specifically designed for applications that demand long operational life and high dependability. The solid tantalum build assures reliability and eliminates the possibility of electrolyte leakage, a potential concern with other capacitor types. These attributes make the TPSD685K035R0200 a dependable component in various sectors requiring high-performance and durable electronic solutions.