The TPSD337K006R0250 is a surface-mount, solid electrolytic capacitor from AVX Corporation's TPSD series. These capacitors are designed for applications requiring high volumetric efficiency, stable electrical characteristics, and robust construction. The TPSD series utilizes a tantalum anode and a manganese dioxide cathode system, providing excellent electrical characteristics across a wide temperature range.
Applications
- DC-DC converters
- Power management circuits
- Bulk capacitance in high-density boards
- Filtering in power supplies
- Bypass capacitors in digital circuits
Features
- Surface mountable
- Tantalum anode and manganese dioxide cathode
- High volumetric efficiency
- Stable electrical performance over temperature
- RoHS compliant
- Operating temperature range: -55°C to +125°C
Benefits
- Reduces board space due to its small size and high capacitance
- Provides stable performance in harsh environments
- Offers long operational life
- Easy to integrate into automated assembly processes
- Environmentally friendly due to RoHS compliance
Additional Details
The TPSD337K006R0250 features a capacitance of 330μF and a voltage rating of 6.3V. The ESR (Equivalent Series Resistance) is 2.5 Ohms. It comes in a D case size. This capacitor is suitable for decoupling, filtering, and energy storage applications. The device complies with RoHS (Restriction of Hazardous Substances) directives. The termination finish is typically matte tin, ensuring good solderability. The capacitance tolerance is ±10%.
The construction of the TPSD series provides a robust and reliable component. The tantalum pentoxide dielectric offers high stability, and the molding compound protects the capacitor from environmental factors. The component is designed for reflow soldering and can withstand high temperatures during the soldering process. The TPSD series capacitors are widely used in industrial, automotive, and consumer electronics applications where reliability and performance are critical.