EN
  • EN
  • DE

TPSC335K035R0300

Part No TPSC335K035R0300
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395037-TPSC335K035R0300
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSC335K035R0300 CAD Model

Description

The TPSC335K035R0300 is a tantalum capacitor manufactured by AVX Corporation. It is a surface-mount device (SMD) designed for various applications requiring stable capacitance and low ESR (Equivalent Series Resistance).

Applications:

  • DC-DC Converters: Used for input and output filtering.
  • Power Management Systems: Provides stable voltage rails for sensitive components.
  • Portable Devices: Employed in smartphones, tablets, and other portable electronics for power supply decoupling.
  • Industrial Control Systems: Used in applications requiring high reliability and stable performance over a wide temperature range.
  • Medical Devices: Utilized in critical applications where component reliability is paramount.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly.
  • Tantalum Construction: Provides high capacitance in a small package.
  • Low ESR: Minimizes power dissipation and improves circuit efficiency.
  • Stable Capacitance: Maintains consistent performance over voltage and temperature variations.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Improved Circuit Efficiency: Low ESR reduces power loss and heat generation.
  • Stable Performance: Consistent capacitance ensures reliable operation in demanding environments.
  • Compact Size: Allows for high-density circuit designs.
  • Long Lifespan: Tantalum construction provides excellent reliability.
  • Reduced Noise: Effective decoupling minimizes voltage ripple and noise.

Technical Specifications:

The TPSC335K035R0300 features a capacitance of 3.3µF with a tolerance of ±10%. The voltage rating is 35V DC. It has an ESR of 0.300 Ohms. The operating temperature range is typically -55°C to +125°C. The case size is EIA 2824. Termination finish is typically tin (Sn).

You May Also Be Interested in

Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess