The TPSB686K006R0400 is a tantalum capacitor manufactured by AVX Corporation. This component belongs to the TPS series, known for its dependable performance in a wide range of electronic applications. Its surface-mount design is ideal for automated assembly processes.
Applications
- Power management in portable devices
- Decoupling in digital circuits
- Filtering in power supplies
- DC-DC converters
- Bulk capacitance in embedded systems
Features
- Surface mount construction for simplified assembly
- Tantalum construction for stable operation
- 68µF capacitance
- 6.3V voltage rating
- 400 mΩ Equivalent Series Resistance (ESR)
- Operating temperature range: -55°C to +125°C
- RoHS compliant
Benefits
- Provides stable capacitance across a wide temperature range
- Low ESR minimizes power loss and increases circuit efficiency
- Surface mount design saves board space and eases assembly
- High volumetric efficiency allows for smaller component size
- Environmentally friendly due to RoHS compliance
Technical Specifications
The TPSB686K006R0400 features a capacitance of 68µF with a tolerance of ±10%. Its voltage rating is 6.3V, and it has an Equivalent Series Resistance (ESR) of 400 mΩ. The capacitor operates within a temperature range of -55°C to +125°C. It is RoHS compliant. The device is packaged in the standard EIA 3528-12 (B size) surface mount format. The ripple current rating should be taken into account for power applications.
This capacitor is well-suited for applications requiring reliable capacitance, especially in power management and decoupling scenarios. The tantalum construction ensures long-term stability and is a preferred choice for critical electronic circuits.