EN
  • EN
  • DE

TPSB475K016R0500

Part No TPSB475K016R0500
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394988-TPSB475K016R0500
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSB475K016R0500 CAD Model

Description

The TPSB475K016R0500 is a tantalum capacitor manufactured by AVX Corporation, part of their TPS series. This capacitor is designed for surface mount applications, providing stable and reliable performance for decoupling, filtering, and energy storage in various electronic circuits.

Applications:

  • DC-DC converters: Used for smoothing and filtering the output voltage.
  • Power management circuits: Provides stable voltage rails for integrated circuits.
  • Audio equipment: Used in filtering and decoupling stages to improve audio quality.
  • Embedded systems: Suitable for use in microcontrollers and other embedded applications.
  • Consumer electronics: Found in devices such as smartphones, tablets, and laptops.

Features:

  • Surface Mount Device (SMD): Allows for automated assembly and efficient use of PCB space.
  • Tantalum Capacitor: Offers stable electrical characteristics and high volumetric efficiency.
  • Capacitance: 4.7 µF.
  • Voltage Rating: 16 VDC.
  • ESR (Equivalent Series Resistance): 0.5 Ohms.
  • Operating Temperature: Typically -55°C to +125°C.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances standards.

Benefits:

  • Stable Performance: Tantalum capacitors offer consistent performance across a wide range of temperatures and frequencies.
  • Compact Design: SMD packaging allows for high-density mounting, saving valuable board space.
  • Reliable Operation: Offers a long operational lifespan, even under challenging conditions.
  • Effective Filtering: Low ESR ensures efficient noise reduction and ripple filtering.
  • Simplified Assembly: Compatible with automated pick-and-place equipment for easy integration.

Additional Details:

The TPSB475K016R0500 features a standard B case size, commonly utilized in surface mount applications. The "K" in the part number indicates a capacitance tolerance of ±10%. The "R0500" specifies an ESR of 0.5 Ohms. Careful adherence to soldering guidelines and the manufacturer's recommendations is crucial for optimal performance and reliability. Voltage derating is also advised to prolong the capacitor's operational life. Tantalum capacitors are known for their high capacitance-to-volume ratio, making them a suitable choice for applications where space is a constraint. They are particularly well-suited for use in high-performance systems where stability and reliability are paramount.

You May Also Be Interested in

AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess