EN
  • EN
  • DE

TPSB336M016R0250

Part No TPSB336M016R0250
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394977-TPSB336M016R0250
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSB336M016R0250 CAD Model

Description

The TPSB336M016R0250 is a tantalum capacitor from AVX Corporation's TPS series, designed for surface mount technology. This capacitor is engineered to deliver reliable and stable capacitance for various electronic circuit applications including decoupling, filtering, and energy storage.

Applications:

  • Voltage regulators: Used for stabilizing output voltage and reducing ripple.
  • Filtering circuits: Provides effective noise reduction in signal processing applications.
  • Embedded microprocessors: Decoupling and filtering for processors and associated components.
  • Wireless communication modules: Ensures stable power delivery to sensitive RF circuitry.
  • Data storage devices: Provides stable power for reliable data read/write operations.

Features:

  • Surface Mount Device (SMD): Designed for automated assembly and high-density board designs.
  • Tantalum Capacitor: Offers stable electrical characteristics and high volumetric efficiency.
  • Capacitance: 33 µF.
  • Voltage Rating: 16 VDC.
  • ESR (Equivalent Series Resistance): 0.25 Ohms.
  • Operating Temperature Range: Typically -55°C to +125°C.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • Stable Performance: Provides consistent performance across a wide range of temperatures and frequencies.
  • Compact Size: Enables high-density board layouts, saving valuable space.
  • Reliable Operation: Offers a long operational life, even in demanding environments.
  • Efficient Filtering: The ESR value provides effective noise reduction and ripple filtering.
  • Easy Integration: Compatible with automated pick-and-place equipment for simplified assembly.

Additional Details:

The TPSB336M016R0250 is housed in a standard B case size, which is commonly used in surface mount applications. The "M" in the part number signifies a capacitance tolerance of ±20%. The "R0250" indicates an ESR of 0.25 Ohms. Adherence to the manufacturer's recommended soldering profiles is essential for ensuring optimal performance and reliability during assembly. It is also recommended to derate the voltage to extend the capacitor's lifespan. Tantalum capacitors are well-known for their high capacitance-to-volume ratio, making them a popular choice for applications where size and weight are important considerations. This specific part is particularly useful in applications where a balance between size, stability, and ESR is required.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess