EN
  • EN
  • DE

TPSA685K016R0450

Part No TPSA685K016R0450
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394928-TPSA685K016R0450
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPSA685K016R0450 CAD Model

Description

The TPSA685K016R0450 is a tantalum capacitor produced by AVX Corporation. This component belongs to the TPSA series, known for its general-purpose applications and reliable performance in electronic circuits. It is designed for surface mount technology (SMT) and provides a dependable solution for decoupling, filtering, and energy storage.

Applications

  • Power supply decoupling applications
  • Signal filtering circuits
  • Bulk capacitance in DC-DC converters
  • Energy storage in portable electronic devices
  • General use in industrial electronic systems

Features

  • Surface Mount Technology (SMT)
  • Solid tantalum construction
  • Capacitance: 6.8µF
  • Voltage Rating: 16V
  • ESR (Equivalent Series Resistance): 450 mΩ
  • Operating temperature range: -55°C to +125°C
  • RoHS compliant

Benefits

  • Consistent performance across varying temperatures and voltages
  • Efficient filtering and decoupling due to its ESR value
  • High capacitance relative to its compact size
  • Long operational lifespan
  • Reliable operation in demanding environments

Additional Details

The TPSA685K016R0450 is manufactured with a molded case for increased mechanical strength and environmental protection. The tantalum capacitor technology provides exceptional frequency characteristics and long-term reliability. The ESR of 450 mΩ ensures effective filtering and decoupling, reducing voltage ripple and noise in power supplies and related circuits. This component is fully RoHS compliant, meeting environmental safety standards. Its compact size and SMT design make it suitable for densely populated circuit boards.

Specifications:

  • Capacitance: 6.8µF
  • Voltage Rating: 16V
  • ESR: 450 mΩ
  • Tolerance: ±10%
  • Operating Temperature: -55°C to +125°C
  • Case Code: A

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess