The TPSA475K010R0400 is a tantalum capacitor produced by AVX Corporation, belonging to their TPSA series of surface mount, solid electrolytic capacitors. This particular model is designed for applications that require dependable capacitance with a specified ESR (Equivalent Series Resistance). It's commonly used in power management and decoupling applications where stability and low ESR are crucial.
Applications:
- Power supply filtering
- DC-DC converters
- Decoupling in digital circuits
- Voltage regulation circuits
- General-purpose applications in electronic circuits
Features:
- Surface Mount Technology (SMT)
- Solid Tantalum Electrolytic Capacitor
- MnO2 Cathode Material
- RoHS Compliant
- Stable performance under various temperatures
Benefits:
- Reduces voltage ripple in power circuits
- Improves stability and enhances reliability in electronic systems
- Compact size makes it ideal for high-density board designs
- Long operational lifespan attributed to its solid tantalum construction
- Lower ESR improves efficiency and minimizes heat generation
Technical Specifications:
The TPSA475K010R0400 features a capacitance of 4.7µF with a tolerance of ±10%. It has a voltage rating of 10V. The ESR (Equivalent Series Resistance) is 4.0 Ohms. This capacitor is housed in a standard EIA size 'A' case. Its design allows it to operate reliably within a temperature range of -55°C to +125°C. Like other capacitors in the TPSA series from AVX, it utilizes solid tantalum electrolytic for stable electrical characteristics and long-term reliability. Termination plating is commonly tin (Sn) over nickel (Ni).