The TPSA335K010R0350 is a surface-mount solid tantalum capacitor manufactured by AVX Corporation. As a member of the TPSA series, it is designed for general-purpose applications requiring stable performance and space efficiency. The molded case makes it suitable for automated assembly processes. It is commonly employed for decoupling, filtering, and bulk capacitance purposes in a variety of electronic circuits.
Applications:
- Power management circuits
- DC-DC converters
- Filtering applications
- Decoupling in digital circuits
- General-purpose capacitance in electronic devices
Features:
- Surface Mount Device (SMD)
- Solid Tantalum Capacitor
- Molded case
- Stable electrical performance
- RoHS compliant
Benefits:
- Maintains stable capacitance across a wide temperature range
- Compact size enables high-density board layouts
- Reduces noise and voltage ripple in power circuits
- Improves the reliability of electronic devices
- Simplifies assembly through surface mount technology
Specifications:
The TPSA335K010R0350 has a capacitance of 3.3μF with a tolerance of ±10%. Its voltage rating is 10V. The operating temperature ranges from -55°C to +125°C. The ESR (Equivalent Series Resistance) is 3.5 Ohms. It is designed to be compact for densely packed circuit boards. The case size adheres to the EIA 1210 standard.
This AVX tantalum capacitor is an excellent choice for applications demanding consistent and reliable performance. The use of tantalum ensures stable capacitance despite changes in temperature and voltage, which contributes to overall circuit stability. The surface mount design minimizes parasitic inductance, improving high-frequency performance.