EN
  • EN
  • DE

TPSA106K010R0100

Part No TPSA106K010R0100
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394861-TPSA106K010R0100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSA106K010R0100 CAD Model

Description

The TPSA106K010R0100 is a surface mount solid tantalum capacitor from AVX Corporation. It is part of the TPSA series, known for providing stable and reliable performance in various electronic applications. This capacitor is designed for general-purpose use, providing stable capacitance and a specified ESR (Equivalent Series Resistance) for optimized performance.

Applications

  • Power Supply Filtering: Reducing voltage ripple and noise in DC power supplies.
  • Decoupling: Providing local energy storage for integrated circuits to minimize noise and voltage fluctuations.
  • Bypass Capacitor: Shunting high-frequency noise to ground in electronic circuits.
  • Timing Circuits: Used in timing circuits where a stable capacitance is required.
  • General Electronics: Suitable for a wide range of electronic devices requiring stable capacitance.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Solid Tantalum Construction: Provides stable electrical characteristics over a wide range of temperatures and frequencies.
  • Compact Size: Enables high-density circuit designs.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives for environmental compliance.
  • Polarized Component: Requires correct polarity connection when installed in a circuit.

Benefits

  • High Reliability: Solid tantalum construction ensures long-term stability and consistent performance.
  • Stable Electrical Properties: Maintains capacitance and ESR within specified limits over a wide range of operating conditions.
  • Space Saving: Compact design enables smaller and more efficient circuit layouts.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications

The TPSA106K010R0100 has a capacitance of 10 μF with a tolerance of ±10%. It is rated for a voltage of 10 V and has an ESR (Equivalent Series Resistance) of 1 Ohm. The operating temperature range is typically from -55°C to +125°C. The capacitor is housed in a standard EIA case size. It is crucial to observe the correct polarity when installing this capacitor, as it is a polarized component. Proper soldering techniques, including reflow profiling, are necessary to ensure a reliable connection to the circuit board. The low ESR makes it particularly useful for filtering applications.

The TPSA106K010R0100 is a reliable choice for designers looking for a compact and stable capacitor for their applications. The very low ESR is highly beneficial for power filtering and decoupling circuits. Its stable capacitance and voltage rating make it a versatile component for a variety of electronic designs. Its 10uF capacitance offers significantly more storage than other capacitors in this list.

You May Also Be Interested in

Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess