EN
  • EN
  • DE

TLJR476M010R3200S

Part No TLJR476M010R3200S
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 217933-TLJR476M010R3200S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLJR476M010R3200S CAD Model

Description

The TLJR476M010R3200S is a tantalum capacitor manufactured by AVX Corporation. It's a surface-mount device designed for general-purpose applications, providing stable capacitance over a wide range of temperatures and frequencies.

Applications:

  • Decoupling: Used for decoupling power supply lines in electronic circuits, reducing noise and improving stability.
  • Filtering: Employed in filtering circuits to remove unwanted frequencies.
  • Timing Circuits: Suitable for timing circuits requiring stable capacitance values.
  • General Purpose: Used in a wide range of electronic devices for various general-purpose applications.
  • Voltage Regulation: Can be used in voltage regulator circuits to smooth out voltage fluctuations.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly using surface mount technology.
  • Stable Capacitance: Provides stable capacitance over a wide range of temperatures and frequencies.
  • Low ESR: Offers low equivalent series resistance (ESR), minimizing power dissipation.
  • High Reliability: Constructed for high reliability and long operational life.
  • Compact Size: Available in a small package size, saving board space.

Benefits:

  • Improved Circuit Stability: Decoupling capability enhances circuit stability and reduces noise.
  • Efficient Filtering: Effective filtering characteristics improve signal quality.
  • Reliable Performance: High reliability ensures long-term performance.
  • Space Saving: Compact size allows for dense board designs.
  • Automated Assembly: SMT design facilitates automated assembly, reducing manufacturing costs.

The TLJR476M010R3200S typically includes specifications such as capacitance (e.g., 47µF), voltage rating (e.g., 10V), tolerance (e.g., ±20%), ESR value, and operating temperature range. Refer to the AVX datasheet for the most accurate and specific information.

You May Also Be Interested in

Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.3211
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
Lowest to $24.0101
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess