EN
  • EN
  • DE

TLJB157M010R0500

Part No TLJB157M010R0500
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description CAP TANT 150UF 10V 20% 1411
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 150μF
Tolerance ±20%
Voltage Rating 10V
Type Molded
ESR 500 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.083" (2.10mm)
Manufacturer Size Code B
Features General Purpose
Win Source Part Number 048025-TLJB157M010R0500
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLJB157M010R0500 CAD Model

Description

Overview

The TLJB157M010R0500 from AVX Corporation is a surface-mount solid tantalum capacitor from the TLJ series, designed for general-purpose and power-rail decoupling applications. As a molded chip tantalum capacitor, it offers stable capacitance, low ESR, and good reliability in a compact footprint, making it suitable for dense PCB layouts. Devices in this class typically operate around a 10 V DC rated voltage and provide a medium-to-high capacitance value, ideal for bulk energy storage, smoothing, and filtering in low-voltage digital and analog circuits. The TLJB157M010R0500 is intended for long-term production use in commercial and industrial electronics where stable performance and size efficiency are important.

Applications

  • Decoupling and bulk capacitance on 5 V and 3.3 V rails in embedded controllers and microprocessor boards
  • Power supply output filtering in DC-DC converters and point-of-load regulators
  • Bypass and smoothing functions in telecom and networking equipment line cards
  • Energy storage and filtering in consumer electronics, such as set-top boxes and media players
  • Analog and mixed-signal filtering in measurement, control, and instrumentation equipment
  • Industrial control modules and PLC I/O boards requiring stable, low-ESR capacitors

Alternatives & Replacement

Depending on availability, lifecycle status, or specific design constraints (capacitance, voltage rating, ESR, size, or temperature range), alternative tantalum capacitors may be appropriate. When replacing the TLJB157M010R0500, selecting parts from the same manufacturer and series or from comparable high-quality series can simplify qualification and layout reuse.

Recommended alternatives:

  • AVX Corporation TLJB227M006R0500 — Functional equivalent (similar specs and form factor; verify voltage and capacitance fit your design)
  • AVX Corporation TAJB107M010RNJ — Functional equivalent chip tantalum capacitor, suitable for many similar decoupling roles
  • AVX Corporation TAJB106K010RNJ — Functional equivalent where slightly different capacitance/tolerance is acceptable
  • AVX Corporation TAJT226M010RNJ — Functional equivalent in a related series for comparable power-rail filtering applications
  • Vishay 293D476X9010B2TE3 — Cross-series tantalum option; may require circuit and layout review

Before qualifying any replacement, carefully compare the datasheets for capacitance value, voltage rating, tolerance, ESR, ripple current capability, package size, and polarity marking. Ensure that the footprint, pad layout, and derating guidelines are compatible with your PCB and that surge current and operating temperature limits meet the system requirements.

You May Also Be Interested in

Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
Need more? Email Us
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5279 $50.1505
235+ $0.4331 $101.7785
360+ $0.4196 $151.0560
495+ $0.4061 $201.0195
640+ $0.3925 $251.2000
855+ $0.3519 $300.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess