EN
  • EN
  • DE

TAJV227K016RNJ

Part No TAJV227K016RNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description CAP TANT 220UF 10% 16V 2924
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 32 Weeks
Features 220 µF Molded Tantalum Capacitors 16 V 2924 (7361 Metric) 900mOhm
Manufacturer AVX Corporation
Series TAJ
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 2924 (7361 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Other Part Number TAJV227K016R, TAJV227K016R-ND
Quantity per package 400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899033-TAJV227K016RNJ
Ultra Librarian 3D Model Ultra Librarian TAJV227K016RNJ CAD Model

Description

The TAJV227K016RNJ is a tantalum capacitor manufactured by AVX Corporation, designed for high-performance applications requiring stable capacitance and reliable operation. This capacitor is often used in power management, filtering, and bypass applications.

Applications:

  • Power Management Circuits: Used for decoupling and filtering in power supplies and DC-DC converters.
  • Filtering Applications: Employed in signal filtering to remove noise and improve signal integrity.
  • Bypass Capacitors: Used to bypass noise and stabilize voltage levels in digital and analog circuits.
  • Industrial Control Systems: Provides reliable performance in harsh industrial environments.

Features:

  • Stable Capacitance: Provides stable capacitance over a wide range of temperatures and frequencies.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves performance in high-frequency circuits.
  • High Ripple Current Capability: Designed to handle high ripple currents without significant performance degradation.
  • Surface Mount Design: Allows for automated assembly and reduces board space requirements.

Benefits:

  • Improved Circuit Performance: The stable capacitance and low ESR contribute to improved circuit performance and stability.
  • Compact Size: The small surface mount package allows for integration into space-constrained applications.
  • High Reliability: Designed to withstand harsh operating conditions, ensuring reliable performance in demanding applications.
  • Extended Life: Offers long-term stability and reliability, reducing the need for frequent replacements.

Additional Details:

The TAJV227K016RNJ is a solid tantalum capacitor with a manganese dioxide cathode. It is available in a standard case size and voltage rating, making it suitable for a wide range of applications. The capacitor's performance characteristics are specified in the datasheet, including capacitance tolerance, ESR, and operating temperature range. It is commonly used in applications where reliability and stability are critical, such as industrial equipment, automotive systems, and medical devices. The datasheet provides detailed information on the device's electrical characteristics, mechanical dimensions, and application guidelines.

You May Also Be Interested in

Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
Lowest to $24.0101
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess