EN
  • EN
  • DE

TAJS475K006RGA

Part No TAJS475K006RGA
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196262-TAJS475K006RGA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAJS475K006RGA CAD Model

Description

The TAJS475K006RGA is a surface-mount solid tantalum capacitor manufactured by AVX Corporation. It is designed for general-purpose applications requiring stable capacitance and reliable performance in a compact package.

Applications

  • Decoupling in power supplies and voltage regulators.
  • Filtering in audio and signal processing circuits.
  • Bypass capacitors in digital logic circuits.
  • DC-DC converters and power management systems.
  • General-purpose applications in industrial, telecommunications, and consumer electronics.

Features

  • Case Size: S Case
  • Capacitance: 4.7µF (Microfarads)
  • Voltage Rating: 6.3V (Volts DC)
  • Tolerance: ±10%
  • ESR (Equivalent Series Resistance): Standard ESR (consult datasheet for specific values)
  • Termination: Surface Mount (SMD)
  • Operating Temperature: -55°C to +125°C (typical)
  • RoHS Compliant: Yes

Benefits

  • Stable Capacitance: Offers stable capacitance over a wide range of temperatures and frequencies.
  • Compact Size: The S case size is ideal for space-constrained applications.
  • Long Operational Life: Solid tantalum construction ensures high reliability and long life.
  • Surface Mount Technology: Facilitates easy and efficient PCB assembly.
  • RoHS Compliance: Meets environmental regulations.

Additional Details

The TAJS475K006RGA uses tantalum pentoxide as its dielectric, which provides excellent electrical characteristics. Its surface-mount design allows for automated assembly, reducing manufacturing costs. Designers should consult the AVX datasheet for detailed specifications, including ESR values, ripple current ratings, and recommended voltage derating for optimal performance and reliability. The RGA suffix might indicate specific manufacturing or testing requirements; consult the datasheet for details.

You May Also Be Interested in

Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess