EN
  • EN
  • DE

TAJR105M010RNJ

Part No TAJR105M010RNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description CAP TANT 1UF 10V 20% 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 1μF
Tolerance ±20%
Voltage Rating 10V
Type Molded
ESR 25 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.081" L x 0.051" W (2.05mm x 1.30mm)
Height - Seated (Max) 0.047" (1.20mm)
Manufacturer Size Code R
Features General Purpose
Win Source Part Number 047830-TAJR105M010RNJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAJR105M010RNJ CAD Model

Description

The TAJR105M010RNJ is a solid tantalum chip capacitor manufactured by AVX Corporation. It belongs to the TAJ series and is designed for surface mount applications on printed circuit boards (PCBs). This capacitor has a capacitance of 1.0µF and a voltage rating of 10V, making it suitable for a wide range of general-purpose applications where stable and reliable capacitance is required.

Applications:

  • Bypass Capacitor: Used to filter out noise and voltage fluctuations in electronic circuits.
  • Coupling Capacitor: Used to couple AC signals between different stages of a circuit while blocking DC voltage.
  • Decoupling Capacitor: Used to isolate different parts of a circuit and prevent interference.
  • Timing Circuits: Used in timing circuits where a stable capacitance value is required for accurate timing.
  • General Purpose Applications: Suitable for a variety of electronic circuits where a small, reliable capacitor is needed.

Features:

  • Capacitance: 1.0µF capacitance value is suitable for general-purpose applications.
  • Voltage Rating: 10V voltage rating.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • Solid Tantalum Construction: Provides inherent stability and reliability.
  • "R" Case Size: Compact size allows for high component density on circuit boards.
  • RoHS Compliance: Manufactured in compliance with RoHS environmental regulations.

Benefits:

  • Stable Performance: Provides stable capacitance over a wide range of temperatures and voltages.
  • Long Lifespan: Solid tantalum construction ensures long-term reliability.
  • Reduced Noise: Effective bypassing and decoupling reduce noise and improve circuit performance.
  • Space-Saving Design: Small size allows for efficient use of board space.
  • Easy Assembly: Surface mount design simplifies the assembly process.

Additional Details:

The TAJR105M010RNJ has a capacitance tolerance of ±20%. It operates within a specified temperature range. The tantalum capacitor is constructed with a tantalum pentoxide dielectric layer, providing high capacitance in a small volume. This part is typically supplied in tape and reel packaging for automated pick-and-place assembly. The capacitor body is epoxy molded, offering protection against environmental factors. This component is widely used in applications where space is limited and high reliability is required, such as in consumer electronics and industrial equipment.

You May Also Be Interested in

Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
Lowest to $24.0101
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1144 $50.3360
1,065+ $0.0939 $100.0035
1,655+ $0.0909 $150.4395
2,275+ $0.0880 $200.2000
2,940+ $0.0851 $250.1940
3,935+ $0.0763 $300.2405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess