EN
  • EN
  • DE

TAJD108K004R

Part No TAJD108K004R
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0907+
Reference case SMD
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
Win Source Part Number 757108-TAJD108K004R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAJD108K004R CAD Model

Description

The TAJD108K004R is a tantalum capacitor manufactured by AVX Corporation. Tantalum capacitors are known for their high volumetric efficiency, stable electrical characteristics, and long lifespan. They are commonly used in a wide range of electronic applications.

Applications:

  • Power Supply Filtering: Used to smooth out voltage fluctuations in power supplies.
  • Bypass Capacitors: Placed close to integrated circuits to provide a local source of charge and reduce noise.
  • Decoupling Capacitors: Used to isolate different sections of a circuit and prevent noise from propagating.
  • Timing Circuits: Used in timing circuits where stable capacitance is required.
  • Energy Storage: Can store small amounts of electrical energy.

Features:

  • Capacitance: The TAJD108K004R has a capacitance of 1000µF (microfarads).
  • Voltage Rating: The capacitor has a voltage rating of 4V.
  • ESR (Equivalent Series Resistance): Low ESR for improved performance in high-frequency applications.
  • Operating Temperature Range: Wide operating temperature range for reliable performance in harsh environments.
  • Surface Mount Package: Available in a surface mount package for easy PCB assembly.
  • RoHS Compliant: Compliant with RoHS directives for environmental protection.

Benefits:

  • High Capacitance: Provides a large capacitance value in a small package.
  • Stable Performance: Offers stable electrical characteristics over a wide range of operating conditions.
  • Long Lifespan: Provides a long lifespan for improved reliability.
  • Low ESR: Low ESR minimizes power losses and improves performance in high-frequency applications.
  • Easy to Use: Easy to implement in circuits with minimal external components.

Additional Details:

The TAJD108K004R is a solid tantalum capacitor with a MnO2 cathode. It is important to observe the polarity when connecting the capacitor to the circuit. The datasheet provides detailed information about the capacitor's electrical characteristics, thermal performance, and application circuit recommendations. It is crucial to consult the datasheet when designing circuits using this tantalum capacitor. This capacitor is commonly used in low voltage filtering and decoupling applications.

You May Also Be Interested in

AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6696 $62.3656
25+ $4.6520 $116.3000
39+ $4.5066 $175.7574
53+ $4.3613 $231.1489
69+ $4.2159 $290.8971
92+ $3.7798 $347.7416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess