EN
  • EN
  • DE

TAJB106K010R

Part No TAJB106K010R
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2006
Reference case B
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
Win Source Part Number 727468-TAJB106K010R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAJB106K010R CAD Model

Description

The TAJB106K010R is a tantalum solid electrolytic capacitor manufactured by AVX Corporation. This capacitor is designed for surface mount applications and offers a combination of high capacitance, small size, and stable performance. Tantalum capacitors are known for their reliability and are commonly used in a wide range of electronic circuits.

Applications

  • Power supply filtering: Smoothing the DC voltage in power supply circuits.
  • Bypass capacitors: Decoupling noise from power lines in digital circuits.
  • Timing circuits: Used in RC timing circuits for oscillators and timers.
  • Audio circuits: Filtering noise in audio amplifiers and other audio equipment.
  • General-purpose decoupling: Reducing noise and voltage fluctuations in various electronic circuits.

Features

  • High capacitance: Provides a large capacitance value in a small package.
  • Surface mount package: Designed for automated assembly on printed circuit boards (PCBs).
  • Stable performance: Offers stable capacitance and ESR (equivalent series resistance) over temperature and frequency.
  • Low ESR: Minimizes power loss and improves circuit efficiency.
  • RoHS compliant: Compliant with environmental regulations.
  • Polarized capacitor: Requires proper polarity connection in the circuit.

Benefits

  • Effective filtering: Reduces noise and voltage fluctuations in electronic circuits.
  • Compact design: Small package size allows for high-density circuit designs.
  • Reliable performance: Tantalum construction ensures a long operating life.
  • Easy to use: Surface mount package simplifies assembly on PCBs.
  • Stable operation: Stable capacitance and ESR over temperature and frequency.

The TAJB106K010R tantalum capacitor offers a combination of high capacitance, small size, and reliable performance, making it a suitable choice for a variety of filtering and decoupling applications. Its surface mount package simplifies assembly, while its stable performance ensures reliable operation in demanding environments. Proper polarity must be observed when installing this polarized capacitor.

You May Also Be Interested in

Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1601 $50.4315
765+ $0.1314 $100.5210
1,180+ $0.1273 $150.2140
1,625+ $0.1232 $200.2000
2,100+ $0.1191 $250.1100
2,810+ $0.1068 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 554,010 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess