EN
  • EN
  • DE

CP0603B1880AWTR

Part No CP0603B1880AWTR
Manufacturer AVX Corporation
Catalog RF Directional Coupler
Description DIRECTIONAL COUPLER 1880MHZ 0603
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Coupler Type Standard
Frequency 1.85GHz to 1.91GHz
Coupling Factor 17.5 ± 1dB
Applications PCS
Insertion Loss 0.3dB
Maximum Power Dissipation 3W
Isolation -29dB
Return Loss -33dB
Case / Package 0603
Win Source Part Number 202721-CP0603B1880AWTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CP0603B1880AWTR CAD Model

Description

CP0603B1880AWTR - Surface-Mount Inductor

The CP0603B1880AWTR is expertly crafted for high-reliability surface-mount applications. It is an excellent choice for those needing performance without sacrificing space, making it versatile for multiple digital applications.

  • Applications:
    • Industrial Controls
    • Audio Equipment
    • Wireless Data Transmitters
    • Compact Electronics Design
  • Features and Benefits:
    • Optimal Q factor for energy efficiency
    • Minimal footprint aids in high-density PCB layouts
    • Flexible performance over a broad frequency range
    • Meets RoHS directives, ensuring reduced hazardous substances
  • Additional Details:
    • Size: 1.6mm x 0.8mm
    • Inductance: 1.88nH
    • Durability: Built to withstand rigorous operating conditions for extended periods

You May Also Be Interested in

Mini-Circuits
RF DIR COUPLER 5MHZ-1GHZ 5SMD
Lowest to $5.5766
Anaren
20 dB Directional Coupler
Lowest to $2.7674
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 3.3GHZ-3.8GHZ SMD
Lowest to $40.8131
Anaren
Hybrid Coupler 3 dB, 90°
Lowest to $1.4692
Anaren
COUPLER 90DEG 1700-2000MHZ 3DB
Lowest to $1.3456
Anaren
COUPLER HYBRID 2000-2300MHZ 30DB
Lowest to $9.0156
M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
AVX Corporation
RF DIR COUPLER 890-915MHZ 0603
Need more? Email Us
Anaren
DIRECTIONAL COUPLER 5DB
Lowest to $3.3183

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess