EN
  • EN
  • DE

CM316X5R476M06AT

Part No CM316X5R476M06AT
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description CM316X5R476M06AT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Features Ceramic Capacitor
Manufacturer AVX Corporation
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915582-CM316X5R476M06AT
Ultra Librarian 3D Model Ultra Librarian CM316X5R476M06AT CAD Model

Description

The CM316X5R476M06AT is a ceramic capacitor manufactured by AVX Corporation. This capacitor is designed for general-purpose applications requiring a stable capacitance value over a range of temperatures and voltages. It features a multi-layer ceramic construction, providing high reliability and performance in a compact size.

Applications

  • Bypass Capacitors: Used to filter out unwanted noise and ripple in power supplies.
  • Decoupling Capacitors: Placed near integrated circuits to provide a local source of energy and improve signal integrity.
  • Filtering: Employed in filtering circuits to remove unwanted frequencies from signals.
  • Timing Circuits: Utilized in timing circuits where a stable capacitance value is crucial.
  • General electronic circuits requiring capacitance.

Features

  • High Capacitance Value: 47µF capacitance provides significant energy storage.
  • Voltage Rating: 6.3V voltage rating suitable for low voltage applications.
  • X5R Dielectric: Offers stable performance over a wide temperature range (-55°C to +85°C).
  • Small Size: Compact size for high-density circuit board designs.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • Improved Circuit Performance: Provides stable power and reduces noise in electronic circuits.
  • Space Saving: Small size allows for denser circuit board layouts.
  • High Reliability: Multi-layer ceramic construction ensures long-term performance.
  • Easy Assembly: SMT design simplifies the assembly process and reduces manufacturing costs.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Technical Specifications

The CM316X5R476M06AT features a capacitance of 47µF with a tolerance of ±20%. Its voltage rating is 6.3V. The operating temperature range is -55°C to +85°C. It utilizes X5R dielectric material, which provides capacitance stability over temperature and voltage variations. The capacitor is designed for surface mount technology (SMT) and is RoHS compliant.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1857 $58.4955
760+ $0.1525 $115.9000
1,175+ $0.1478 $173.6650
1,620+ $0.1429 $231.4980
2,095+ $0.1381 $289.3195
2,800+ $0.1238 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess