EN
  • EN
  • DE
  • IT

CB242K0103KBC

Part No CB242K0103KBC
Manufacturer AVX Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVX Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820197-CB242K0103KBC
Ultra Librarian 3D Model Ultra Librarian CB242K0103KBC CAD Model

Description

The CB242K0103KBC is a ceramic disc capacitor manufactured by AVX Corporation. These capacitors are known for their reliable performance and suitability for a wide range of general-purpose applications.

Applications:

  • Power supplies
  • Consumer electronics
  • Industrial equipment
  • Lighting ballasts
  • Filtering and decoupling circuits

Features:

  • Ceramic disc construction
  • High capacitance value (10000pF or 10nF)
  • Voltage rating of 2kV
  • K tolerance (+/- 10%)
  • Lead spacing of 0.394 inches (10mm)
  • RoHS compliant

Benefits:

  • Reliable performance in high-voltage applications
  • Suitable for filtering and decoupling purposes
  • Compact size allows for use in space-constrained applications
  • Stable capacitance over temperature variations
  • Long operational life

Additional Details:

The CB242K0103KBC is constructed using a ceramic dielectric material, which provides excellent insulation and stability. The capacitor has radial leads for easy mounting on printed circuit boards (PCBs). The part is commonly used for voltage surge protection and noise filtering. It’s designed for through-hole mounting. This capacitor is a general-purpose component for high voltage applications where stability is required. Its K tolerance provides standard precision for demanding circuits. The high voltage rating and capacitance value make it ideal for applications involving power conversion, suppression, and filtering.

AVX Corporation is a well-known manufacturer of capacitors, and their products are widely used in various industries due to their reliability and performance. The CB242K0103KBC conforms to industry standards and provides stable performance over a broad range of operating conditions.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess