EN
  • EN
  • DE

CB037G0103JBA

Part No CB037G0103JBA
Manufacturer AVX Corporation
Catalog Film Capacitors
Description CAP FILM 10000PF 5% 250VDC 1812
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 10000pF
Tolerance ±5%
Voltage Rating - AC 160V
Voltage Rating - DC 250V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.185" L x 0.126" W (4.70mm x 3.20mm)
Height - Seated (Max) 0.079" (2.00mm)
Termination Solder Pads
Applications General Purpose
Win Source Part Number 1027869-CB037G0103JBA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CB037G0103JBA CAD Model

Description

The CB037G0103JBA is a general-purpose capacitor that has a capacitance of 10000pF and a voltage rating of 250V (DC) and 160V (AC).

  • Capacitance: 10000pF
  • Voltage Rating: 250V (DC), 160V (AC)
  • Mounting Type: SMD (SMT)
  • Height: 0.079 inches (2.00mm)
  • Tolerance: ±5%
  • Operating Temperature: -55°C to 125°C
  • Dimension: 0.185 inches L x 0.126 inches W (4.70mm x 3.20mm)
  • Supply and Demand Status: Balanced
  • Manufacturer: AVX Corporation

You May Also Be Interested in

Rubycon
CAP FILM 0.047UF 20% 50VDC 0805
Need more? Email Us
Rubycon
CAP FILM 0.33UF 10% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 22UF 10% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 4700PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 6.8UF 20% 35VDC 2220
Need more? Email Us
Rubycon
CAP FILM 1500PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 1UF 20% 50VDC 1812
Need more? Email Us
Rubycon
CAP FILM 2.2UF 20% 35VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 35VDC 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6253 $59.4035
230+ $0.5132 $118.0360
350+ $0.4971 $173.9850
485+ $0.4811 $233.3335
625+ $0.4650 $290.6250
835+ $0.4170 $348.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess