EN
  • EN
  • DE

C005YJ0R1PBSTR

Part No C005YJ0R1PBSTR
Manufacturer AVX Corporation
Catalog Thin Film Capacitors
Description CAP THIN FILM 0.1PF 16V 01005
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Features Thin Film Capacitor 01005 (0402 Metric)
Manufacturer AVX Corporation
Series Accu-P® C005
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 01005 (0402 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.29.0040
Other Part Number 478-7085-1, 478-7085-2, C005YJ0R1PBSTR/5K, 478-7085-6, C005YJ0R1PBSTR\\5K, C005YJ0R1PBS
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914063-C005YJ0R1PBSTR
Ultra Librarian 3D Model Ultra Librarian C005YJ0R1PBSTR CAD Model

Description

The AVX Corporation Accu-P® C005YJ0R1PBSTR is a thin film capacitor with a capacitance of 0.1 pF and a voltage rating of 50 V. AVX Corporation

  • Capacitance: 0.1 pF
  • Voltage Rating: 50 V
  • Category: Capacitors
  • Package: 01005 (0402 Metric) case
  • Supply and Demand: balance
  • Quantity per Package: 5000
  • MSL Level: 1 (Unlimited)
  • REACH: unaffected
  • HTSUS: 8532.29.0040
  • Other Part Numbers: 478-7085-1, 478-7085-2, C005YJ0R1PBSTR/5K, 478-7085-6, C005YJ0R1PBSTR\5K, C005YJ0R1PBS
  • ECCN: EAR99

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP THIN FILM 0.4PF 100V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.25PF 25V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 1.1PF 100V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 18PF 50V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.3PF 100V 0402
Need more? Email Us
TDK Corporation
CAP THIN FILM 2.6PF 16V 01005
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,765 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess