EN
  • EN
  • DE

USB0002RP

Part No USB0002RP
Manufacturer AVX Corp/Kyocera Corp
Catalog TVS - Varistors, MOVs
Description VARISTOR 70V 4A 0405  /  70 V 4 A Varistor 2 Circuit Surface Mount, MLCV 0405 (1012 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr KYOCERA AVX
Series USB
Package Tape & Reel
Maximum AC Volts 14 V
Maximum DC Volts 18 V
Varistor Voltage (Typ) 70 V
Current - Surge 4 A
Energy 0.015J
Number of Circuits 2
Capacitance @ Frequency 10 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount, MLCV
Package / Case 0405 (1012 Metric)
ECCN EAR99
HTSUS 8533.40.4000
Other Names 478-11468-6,478-11468-2,478-11468-1
Standard Package 4,000
Win Source Part Number 968222-USB0002RP
Ultra Librarian 3D Model Ultra Librarian USB0002RP CAD Model

Description

The 968222-USB0002RP is a surface mount TVS varistor designed to protect USB ports from transient voltage events.

  • Product: 968222-USB0002RP
  • Type: Surface Mount TVS Varistor
  • Application: USB Port Protection
  • Varistor Voltage: 70V
  • Surge Current: 4A
  • Maximum AC Voltage: 14V
  • Maximum DC Voltage: 18V
  • Capacitance: 10 pF @ 1 MHz
  • Energy Dissipation: 0.015J
  • Package: Tape and Reel
  • Circuits per Unit: 2
  • Standard Package: 4,000 units
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess