EN
  • EN
  • DE

SR212A222JARTR1

Part No SR212A222JARTR1
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series SkyCap® SR
Package Tape & Reel (TR)
Capacitance 2200 pF
Tolerance ±5%
Voltage - Rated 200V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Through Hole
Package / Case Radial
Dimension 0.200" L x 0.125" W (5.08mm x 3.18mm)
Height - Seated (Max) 0.300" (7.62mm)
Lead Spacing 0.200" (5.08mm)
Lead Style Formed Leads - Kinked
Standard Package 3,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0060
Win Source Part Number 1304849-SR212A222JARTR1
Ultra Librarian 3D Model Ultra Librarian SR212A222JARTR1 CAD Model

Description

The SR212A222JARTR1 is a surface-mount multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation/Kyocera Corporation. MLCCs are widely used in electronic circuits for decoupling, bypass, and filtering applications due to their small size, high capacitance values, and stable performance. This particular capacitor is designed for automated assembly and is suitable for high-density circuit board layouts.

Applications:

  • Decoupling: Providing a local charge reservoir for integrated circuits (ICs), reducing voltage fluctuations and noise.
  • Bypass: Shunting unwanted AC signals to ground, improving signal integrity.
  • Filtering: Removing unwanted frequencies from signal lines and power supplies.
  • Timing Circuits: Used in timing circuits and oscillators where stable capacitance is required.
  • General Purpose: Suitable for a wide range of electronic circuits requiring stable capacitance.

Features:

  • SMD (Surface Mount Device): Designed for automated assembly, reducing manufacturing costs.
  • Multilayer Ceramic Construction: Offers high capacitance in a small package.
  • Fixed Capacitance: Provides a specific capacitance value of 2200pF.
  • Voltage Rating: Rated for 200V DC.
  • Temperature Coefficient: C0G (NP0) - Offers excellent capacitance stability over temperature.

Benefits:

  • Compact Size: Allows for high-density mounting on circuit boards.
  • Stable Performance: Maintains consistent capacitance over a wide range of temperatures and voltages.
  • Effective Decoupling: Reduces noise and voltage fluctuations in sensitive circuits.
  • Automated Assembly: Compatible with automated pick-and-place equipment.
  • High Reliability: Offers a long lifespan and stable performance.

Specifications:

Capacitance: 2200pF (2.2nF)

Voltage Rating: 200V DC

Tolerance: ±5%

Temperature Coefficient: C0G (NP0)

Package/Case: 1206 (3216 Metric)

Termination Style: Surface Mount (SMD/SMT)

You May Also Be Interested in

Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess