EN
  • EN
  • DE

SK045E825ZAR

Part No SK045E825ZAR
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description CAP CERACITOR / Ceramic Capacitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr AVX Corp/Kyocera Corp
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8532.24.0060
Win Source Part Number 1307203-SK045E825ZAR
Ultra Librarian 3D Model Ultra Librarian SK045E825ZAR CAD Model

Description

The SK045E825ZAR is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation, a part of the Kyocera group. These capacitors are engineered for surface mount technology (SMT) applications, offering reliable performance in a wide variety of electronic circuits. Known for their compact size, high capacitance stability, and low equivalent series resistance (ESR), MLCCs are a staple in modern electronic design.

Applications

  • Bypass Capacitors: Used to filter out unwanted AC noise from power lines and other circuits.
  • Decoupling Capacitors: Provides a stable voltage supply to integrated circuits by suppressing voltage fluctuations and transients.
  • Filtering: Applied in both low-pass and high-pass filters to attenuate specific frequency components of a signal.
  • Smoothing: Used in power supplies to reduce voltage ripple and ensure a stable DC output.
  • Energy Storage: Can store small amounts of electrical energy for quick release in certain applications.

Features

  • Surface Mount Design: Enables automated assembly on printed circuit boards, reducing manufacturing time and costs.
  • High Capacitance Value: Offers a significant capacitance value for its compact physical dimensions.
  • Stable Capacitance Over Temperature: Exhibits minimal capacitance change over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and heat generation, leading to improved efficiency and reliability.
  • RoHS Compliance: Manufactured in compliance with Restriction of Hazardous Substances (RoHS) directives, ensuring environmental responsibility.

Benefits

  • Improved Circuit Performance: Delivers stable and reliable performance in diverse electronic applications.
  • Reduced Noise and Interference: Effectively filters out unwanted noise and voltage fluctuations, resulting in cleaner signals.
  • Increased Board Density: Compact size allows for a higher component density on printed circuit boards.
  • Simplified Assembly Process: Surface mount design simplifies the manufacturing process and reduces assembly time.
  • Cost-Effective Solution: Provides a cost-effective solution for achieving desired capacitance characteristics in electronic designs.

Additional Details

The SK045E825ZAR features a capacitance of 8.2µF, a voltage rating of 25V. It exhibits a tolerance of 20%. Utilizing a ceramic dielectric material ensures excellent insulation and stable electrical properties across a broad range of operating conditions. These capacitors are designed to operate within a temperature range typically spanning from -55°C to +125°C, making them suitable for demanding applications. Supplied in tape and reel packaging for automated pick and place assembly, these components are commonly used in consumer electronics, industrial equipment, and automotive systems where reliable performance and compact size are paramount.

You May Also Be Interested in

Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess