EN
  • EN
  • DE

SK041C275KAR

Part No SK041C275KAR
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series SK
Package Bulk
Capacitance 2.7 µF
Tolerance ±10%
Voltage - Rated 100V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications SMPS Filtering
Mounting Type Through Hole
Package / Case Radial
Dimension 0.402" L x 0.200" W (10.20mm x 5.08mm)
Height - Seated (Max) 0.461" (11.72mm)
Lead Spacing 0.200" (5.08mm)
Lead Style Straight
Other Names 478-4016
Standard Package 200
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1307071-SK041C275KAR
Ultra Librarian 3D Model Ultra Librarian SK041C275KAR CAD Model

Description

The SK041C275KAR is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation, part of the Kyocera group. This capacitor is designed for surface mount applications and offers reliable performance in a variety of electronic circuits. MLCCs are favored for their small size, high capacitance stability, and low equivalent series resistance (ESR).

Applications

  • Filtering: Used in signal filtering to remove unwanted frequencies.
  • Bypassing: Provides a low-impedance path for AC signals to ground, reducing noise.
  • Decoupling: Stabilizes voltage levels by providing a local energy reservoir for integrated circuits.
  • Voltage Smoothing: Reduces voltage ripple in power supplies.
  • Timing Circuits: Suitable for timing applications where stable capacitance is required.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • High Capacitance Value: Provides a significant capacitance value for its physical size.
  • Stable Capacitance: Offers consistent performance over a wide range of temperatures and voltages.
  • Low ESR: Minimizes energy loss and heat generation in high-frequency applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance content.

Benefits

  • Enhanced Circuit Performance: Improves signal integrity and reduces noise in electronic circuits.
  • Increased Reliability: Provides stable and dependable performance over a long lifespan.
  • Reduced Board Space: Compact design allows for higher component density on PCBs.
  • Simplified Assembly: Surface mount design is ideal for automated manufacturing processes.
  • Cost-Effective Solution: Offers a balance of performance and affordability for various applications.

Additional Details

The SK041C275KAR features a capacitance of 2.7µF, and a voltage rating of 16V. It typically has a tolerance of 10%. The ceramic dielectric material provides excellent insulation and stable electrical properties. These capacitors are designed to operate within a broad temperature range, commonly from -55°C to +125°C. They are supplied in tape and reel packaging for efficient pick and place assembly. The small size and robust construction make them suitable for use in demanding environments. This capacitor is frequently used in consumer electronics, industrial equipment, and automotive applications where reliable performance is essential.

You May Also Be Interested in

TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess