EN
  • EN
  • DE

SA301A182JAR

Part No SA301A182JAR
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series SpinGuard® SA
Package Tape & Reel (TR)
Capacitance 1800 pF
Tolerance ±5%
Voltage - Rated 100V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Through Hole
Package / Case Axial
Dimension 0.150" Dia x 0.290" L (3.81mm x 7.37mm)
Lead Style Straight
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0040
Win Source Part Number 1304044-SA301A182JAR
Ultra Librarian 3D Model Ultra Librarian SA301A182JAR CAD Model

Description

The SA301A182JAR is a multilayer ceramic capacitor (MLCC) produced by AVX Corp/Kyocera Corp. MLCCs are widely used passive components in electronic circuits, providing essential functions like decoupling, bypassing, filtering, and energy storage. The component is designed for surface mount technology (SMT) assembly, facilitating automated production processes. This specific capacitor is part of AVX's range of ceramic capacitors designed for various applications.

Applications

  • Decoupling in Power Supplies: Stabilizes voltage levels by filtering out noise and transients.
  • Bypassing in Signal Circuits: Routes unwanted AC signals to ground, preventing interference.
  • Filtering in Audio Equipment: Removes unwanted frequencies and noise in audio circuits.
  • Timing Circuits: Used in conjunction with resistors to create timing circuits for various electronic systems.
  • General Purpose Applications: Suitable for a wide range of general-purpose applications requiring stable capacitance.

Features

  • Surface Mount Technology (SMT): Allows for automated assembly and reduces manufacturing costs.
  • Small Size: Enables high-density circuit designs and miniaturization of electronic devices.
  • High Reliability: Offers stable performance over a wide range of temperatures and voltages.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation, improving circuit efficiency.
  • Stable Capacitance: Maintains consistent capacitance value over varying conditions.

Benefits

  • Improved Circuit Performance: Provides stable and reliable capacitance for optimal circuit operation.
  • Reduced Noise and Interference: Filters out unwanted noise, improving signal quality and minimizing errors.
  • Simplified Assembly: SMT design simplifies the assembly process and reduces manufacturing time.
  • Compact Design: Small size enables the creation of smaller and more portable electronic devices.
  • Long Service Life: High-quality materials and construction ensure long-term reliability and performance.

Additional Details

Based on the part number, 'SA301' likely represents the case size and series of the capacitor within AVX's product portfolio. 'A' may indicate the voltage rating or dielectric type. '182' likely signifies the capacitance value (18 x 10^2 pF = 1800 pF or 1.8 nF). 'J' denotes the capacitance tolerance, typically +/- 5%. 'AR' may relate to the termination material or specific packaging. Always refer to the manufacturer's datasheet for precise electrical characteristics, temperature specifications, and recommended solder reflow profiles. The capacitor consists of multiple layers of ceramic dielectric and metal electrodes designed for surface mount soldering. Adhering to proper soldering techniques is crucial to ensure the component's integrity and performance.

You May Also Be Interested in

Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3661 $58.5760
385+ $0.3005 $115.6925
600+ $0.2910 $174.6000
825+ $0.2816 $232.3200
1,065+ $0.2723 $289.9995
1,420+ $0.2441 $346.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,950 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess