EN
  • EN
  • DE

RA151JT

Part No RA151JT
Manufacturer AVX Corp/Kyocera Corp
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 290134-RA151JT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RA151JT CAD Model

Description

The RA151JT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corp/Kyocera Corp. MLCCs are widely used in electronic circuits for various applications, including filtering, decoupling, and bypass. The RA151JT offers stable performance and high reliability in a compact package.

Applications

  • Decoupling capacitors in power supplies
  • Bypass capacitors in digital circuits
  • Filtering capacitors in analog circuits
  • Timing circuits
  • Resonant circuits

Features

  • High capacitance value
  • Low equivalent series resistance (ESR)
  • Small physical size
  • Surface mount technology (SMT)
  • High reliability and long lifespan

Benefits

  • Effective noise reduction in electronic circuits
  • Stable operation over a wide temperature range
  • Reduced board space requirements
  • Easy integration into automated assembly processes
  • Improved circuit performance and reliability

Additional Details

The RA151JT is typically available in various case sizes and voltage ratings to suit different application requirements. The capacitance value is determined by the specific part number and tolerance. MLCCs like the RA151JT offer excellent temperature stability and low dielectric loss, making them suitable for high-frequency applications. They are also non-polarized, meaning they can be connected in either direction without affecting performance. Proper soldering techniques are essential for reliable connection to the circuit board. Refer to the manufacturer's datasheet for detailed electrical characteristics, dimensions, and soldering recommendations. It's important to select the appropriate capacitor based on the specific voltage, temperature, and frequency requirements of the application.

You May Also Be Interested in

Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $12.4155
Eon Silicon Solution
Need more? Email Us
Coilcraft
Lowest to $1.3063
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess