EN
  • EN
  • DE

KNA16150C33MA7TS

Part No KNA16150C33MA7TS
Manufacturer AVX Corp/Kyocera Corp
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC 33PF 150MHZ SMD / LC EMI Filter Order Low Pass Channel C = 33pF 35 mA 0603 (1608 Metric), Array, 10 PC Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>EMI/RFI Filters (LC, RC Networks)
Mfr KYOCERA AVX
Series KNA, Kyocera
Package Tape & Reel
Product Status Obsolete
Type Low Pass
Technology LC
Center / Cutoff Frequency 150MHz (Cutoff)
Attenuation Value 25dB @ 800MHz ~ 1GHz
Current 35 mA
Values C = 33pF
ESD Protection No
Temperature Range - Operating -25°C ~ 85°C
Applications Data Lines for Mobile Devices
Voltage - Rated 25V
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric), Array, 10 PC Pad
Dimension 0.063" L x 0.032" W (1.60mm x 0.80mm)
Height 0.024" (0.60mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 478-KNA16150C33MA7TSDKR,478-KNA16150C33MA7TS,1253-1062-6-ND,478-KNA16150C33MA7TSTR,1253-1062-1,1253-1062-2-ND,1253-1062-2,1253-1062-1-ND,478-KNA16150C33MA7TS-ND,1253-1062-6,478-KNA16150C33MA7TSCT
Standard Package 7,000
Win Source Part Number 1067640-KNA16150C33MA7TS
Ultra Librarian 3D Model Ultra Librarian KNA16150C33MA7TS CAD Model

Description

The KYOCERA AVX KNA series filter is an EMI/RFI filter with a center/cutoff frequency of 150MHz (Cutoff) and a capacitance of 33pF.

  • Series: KNA
  • Type: EMI/RFI Filter
  • Center/Cutoff Frequency: 150MHz (Cutoff)
  • Capacitance: 33pF
  • Voltage Rating: 25V
  • Current Rating: 35mA
  • Mounting Type: Surface Mount
  • Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
  • Attenuation: 25dB @ 800MHz ~ 1GHz
  • Temperature Range: -25°C ~ 85°C
  • Package/Case: 0603 (1608 Metric)
  • Status: Obsolete
  • Standard Package: 7,000

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess