EN
  • EN
  • DE

CX3225SA16000D0PSTZ1

Part No CX3225SA16000D0PSTZ1
Manufacturer AVX Corp/Kyocera Corp
Catalog Crystals
Description CX3225SA Series 16 MHz ±50 ppm 8 pF -40 to +150 °C Surface Mount Crystal Unit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

ESR (Equivalent Series Resistance) 60 Ω
Frequency 16 MHz
Frequency Stability 100 ppm
Frequency Tolerance 0.005 %
Height 750 µm
Lead Free Yes
Length 3.2 mm
Load Capacitance 8 pF
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
RoHS Compliant
Termination SMD/SMT
Tolerance 0.005 %
Weight 15.989131 mg
Width 2.5 mm
Win Source Part Number 1053815-CX3225SA16000D0PSTZ1
Categories Crystals
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX3225SA16000D0PSTZ1 CAD Model

Description

The AVX Corp/Kyocera Corp 1053815-CX3225SA16000D0PSTZ1 is a crystal oscillator that has a frequency of 16 MHz and a frequency tolerance of 0.005%.

  • Frequency: 16 MHz
  • Frequency Tolerance: 0.005%
  • Load Capacitance: 8 pF
  • Frequency Stability: 100 ppm
  • Height: 750 µm
  • Width: 2.5 mm
  • Mounting Type: Surface Mount
  • Package/Case: CX3225SB16000H0PSTC1
  • Operating Temperature Range: -40°C to 125°C
  • Manufacturer: AVX Corp/Kyocera Corp

You May Also Be Interested in

Raltron Electronics Corporation
CRYSTAL 32.0000MHZ 8PF SMD
Lowest to $0.2911
Seiko Instruments
Crystal 32.768kHz ±20ppm 7pF SMD3215-2P
Lowest to $0.2587
Murata Electronics North America
CRYSTAL 40.0000MHZ 12PF SMD
Lowest to $0.4366
JGHC
Crystal 24MHz ±10ppm 15pF 50Ω SMD3225-4P
Lowest to $0.0928
NDK
±30ppm 10pF ±30ppm SMD3225-4P Crystals RoHS
Lowest to $1.0187
NDK
Crystal 48MHz 7pF 50Ω SMD2016-4P
Lowest to $0.4075
Epson Electronics America Inc-Semiconductor Div
Crystal 32MHz ±10ppm 8pF 60Ω SMD2016-4P
Lowest to $0.2562
NDK
6pF SMD2012-2P Crystals RoHS
Lowest to $0.3069
NDK
±30ppm 8pF ±20ppm SMD3225-4P Crystals RoHS
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess