EN
  • EN
  • DE

CX2016DB24000D0GEJCC

Part No CX2016DB24000D0GEJCC
Manufacturer AVX Corp/Kyocera Corp
Catalog Crystals
Description CRYSTAL 24.0000MHZ 8PF SMD / 24 MHz ±15ppm Crystal 8pF 150 Ohms 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr KYOCERA AVX
Series CX2016DB, Kyocera
Package Tape & Reel
Type MHz Crystal
Frequency 24 MHz
Frequency Stability ±15ppm
Frequency Tolerance ±15ppm
Load Capacitance 8pF
ESR (Equivalent Series Resistance) 150 Ohms
Operating Mode Fundamental
Temperature Range - Operating -10°C ~ 70°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.018" (0.45mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Other Names 478-CX2016DB24000D0GEJCCTR,1254-1114-6-ND,478-CX2016DB24000D0GEJCCCT,1254-1114-1-ND,1253-1114-1,1254-1114-1,1253-1114-2-ND,1253-1114-2,478-CX2016DB24000D0GEJCCDKR,1253-1114-1-ND,1253-1114-6-ND,478-CX2016DB24000D0GEJCC,1254-1114-6,478-CX2016DB24000D0GEJCC-ND,1253-1114-6
Standard Package 3,000
Win Source Part Number 1053778-CX2016DB24000D0GEJCC
Ultra Librarian 3D Model Ultra Librarian CX2016DB24000D0GEJCC CAD Model

Description

The Kyocera AVX CX2016DB24000D0GEJCC crystal oscillator is a surface mount device from Kyocera AVX. It is a MHz crystal with a frequency of 24 MHz and a load capacitance of 8pF. The oscillator operates in the fundamental mode and has a frequency tolerance of ±15ppm and a frequency stability of ±15ppm. The equivalent series resistance of the oscillator is 150 Ohms. The oscillator is packaged in tape and reel and has a height of 0.018" (0.45mm). The operating temperature range is -10°C ~ 70°C. The oscillator has a dimension of 0.079" L x 0.063" W (2.00mm x 1.60mm) and is mounted on an SMD (SMT). The oscillator is ideal for use in various electronic applications.

You May Also Be Interested in

ECS Inc.
ECS-163.84-18-33-JGN-TR3 ECS Crystals 16.384MHz,CL 18,TOL 20 ppm ,STAB 30 ppm,-40 - +85C,ESR 80 datasheet, inventory, & pricing.
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Crystal 12MHz ±10ppm 12pF SMD3225-4P
Lowest to $0.1747
SJK Crystal
Crystal 27.12MHz ±10ppm 12pF SMD3225-4P
Lowest to $0.1077
Seiko Instruments
Crystal 32.768kHz ±20ppm 12.5pF SMD1610-2P
Lowest to $0.3740
TKD Science and Technology Co., Ltd.
SMD3215-2P Crystals RoHS
Lowest to $0.2200
NDK
Crystal 7.5MHz ±20ppm 8pF 250Ω SMD8045-2P
Lowest to $2.9105
ECS Inc.
ECS-81.92-12-30Q-EN-TR ECS Crystals 8.192MHz 12pF AEC ESR 100 -40C +85C datasheet, inventory, & pricing.
Need more? Email Us
JGHC
Crystal 24MHz ±10ppm 15pF 50Ω SMD3225-4P
Lowest to $0.0928
NDK
Crystal 48MHz 7pF 50Ω SMD2016-4P
Lowest to $0.4075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess