EN
  • EN
  • DE

CX2016DB16000D0WZRC1

Part No CX2016DB16000D0WZRC1
Manufacturer AVX Corp/Kyocera Corp
Catalog Crystals
Description CRYSTAL 16.0000MHZ 8PF SMD / 16 MHz ±25ppm Crystal 8pF 200 Ohms 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr KYOCERA AVX
Series CX2016DB, Kyocera
Package Tape & Reel
Type MHz Crystal
Frequency 16 MHz
Frequency Stability ±40ppm
Frequency Tolerance ±25ppm
Load Capacitance 8pF
ESR (Equivalent Series Resistance) 200 Ohms
Operating Mode Fundamental
Temperature Range - Operating -25°C ~ 75°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.018" (0.45mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Other Names 1253-1585-1-ND,478-CX2016DB16000D0WZRC1TR,1253-1585-1,1253-1585-2,478-CX2016DB16000D0WZRC1DKR,478-CX2016DB16000D0WZRC1CT,1253-1585-6,1253-1585-6-ND,478-CX2016DB16000D0WZRC1-ND,1253-1585-2-ND,478-CX2016DB16000D0WZRC1
Standard Package 3,000
Win Source Part Number 1010768-CX2016DB16000D0WZRC1
Ultra Librarian 3D Model Ultra Librarian CX2016DB16000D0WZRC1 CAD Model

Description

The CX2016DB16000D0WZRC1 crystal is part of the CX2016DB series from Kyocera.

  • Crystal Type: MHz Crystal
  • Frequency: 16 MHz
  • Frequency Tolerance: ±25ppm
  • Frequency Stability: ±40ppm
  • Load Capacitance: 8pF
  • ESR (Equivalent Series Resistance): 200 Ohms
  • Mounting: SMD (SMT)
  • Package/Case: 4-SMD, No Lead
  • Packaging: Tape & Reel
  • Temperature Range: -25°C to 75°C
  • Height: 0.018" (0.45mm)

You May Also Be Interested in

NDK
Crystal 48MHz 7pF 50Ω SMD2016-4P
Lowest to $0.4075
Murata Electronics North America
CRYSTAL 40.0000MHZ 10PF SMD
Lowest to $0.6403
Epson Electronics America Inc-Semiconductor Div
Crystal 32.768kHz ±20ppm 12.5pF SMD3215-2P
Lowest to $0.4366
Epson Electronics America Inc-Semiconductor Div
10pF SMD2016-4P Crystals RoHS
Lowest to $0.1747
Hosonic Electronic Co., Ltd
7pF ±10ppm SMD2016-4P Crystals RoHS
Lowest to $0.2911
Seiko Instruments
Crystal 32.768kHz ±20ppm 7pF SMD3215-2P
Lowest to $0.2587
NDK
9pF ±20ppm SMD2012-2P Crystals RoHS
Lowest to $0.3493
NDK
6pF SMD2012-2P Crystals RoHS
Lowest to $0.3069
KDS
12pF ±20ppm SMD3225-4P Crystals RoHS
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess