EN
  • EN
  • DE

CRB2A4E103JT

Part No CRB2A4E103JT
Manufacturer AVX Corp/Kyocera Corp
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 10K OHM 0804
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Circuit Type Isolated
Resistance (Ohms) 10k
Tolerance ±5%
Number of Resistors 4
Number of Pins 8
Power Per Element 62.5mW
Temperature Coefficient ±250ppm/°C
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 0804
Height - Seated (Max) 0.020" (0.50mm)
Win Source Part Number 050457-CRB2A4E103JT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian CRB2A4E103JT CAD Model

Description

CRB2A4E103JT Resistor

The CRB2A4E103JT offers superior performance in digital and analog circuits, ensuring reliable functionality in various electronic systems.

  • Applications: Digital Circuit Boards, Audio Equipment, Test Equipment, and Instrumentation.
  • Features: High precision, low thermal coefficient, superior electrical stability, and easy integration.
  • Benefits: Improves audio and signal quality, enhances digital accuracy, and provides long-term stability.
  • Additional Details: The CRB2A4E103JT is crafted for applications requiring consistent output and minimal interference, making it a trusted choice for complex electronics.

You May Also Be Interested in

Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess