EN
  • EN
  • DE

CB017D0102JBA

Part No CB017D0102JBA
Manufacturer AVX Corp/Kyocera Corp
Catalog Film Capacitors
Description CAP FILM 1000PF 5% 63VDC 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1000 pF
Tolerance ±5%
Voltage Rating - AC 40V
Voltage Rating - DC 63V
Dielectric Material Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Case / Package 1206 (3216 Metric)
Size / Dimension 0.130" L x 0.063" W (3.30mm x 1.60mm)
Height - Seated (Max) 0.045" (1.15mm)
Termination Solder Pads
Applications General Purpose
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1520839-CB017D0102JBA
Ultra Librarian 3D Model Ultra Librarian CB017D0102JBA CAD Model

Description

N

You May Also Be Interested in

Rubycon
CAP FILM 4.7UF 20% 25VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.047UF 20% 50VDC 0805
Need more? Email Us
Rubycon
CAP FILM 0.015UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 1UF 10% 25VDC 1206
Need more? Email Us
Rubycon
CAP FILM 1UF 20% 50VDC 1812
Need more? Email Us
Rubycon
CAP FILM 4.7UF 20% 16VDC 1812
Need more? Email Us
Rubycon
CAP FILM 6.8UF 20% 35VDC 2220
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 35VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.33UF 10% 50VDC 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess