EN
  • EN
  • DE

12011

Part No 12011
Manufacturer Aven Tools
Catalog Tools
Description HEMOSTAT STRAIGHT PLASTIC 5IN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Specialized Tools
Mfr Aven Tools
Package Bulk
Product Status Active
Tool Type Hemostat
For Use With/Related Products General Purpose
Weight 0.05 lb (22.68 g)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8205.70.0090
California Prop 65 Warning Information
Win Source Part Number 538449-12011
Ultra Librarian 3D Model Ultra Librarian 12011 CAD Model

Description

The Specialized Tool is a versatile tool designed for general-purpose applications.

  • Weight: 0.05 lb (22.68 g)
  • Manufacturer: Aven Tools
  • Product Lineup: Active
  • Package: Bulk
  • Pieces: 1

You May Also Be Interested in

3M
3M DAILY FACE MASK REUSABLE RFM1
Need more? Email Us
American Hakko Products, Inc.
LEAD TERMINATOR CUTS AND BENDS A
Need more? Email Us
Swanstrom Tools USA
CUTTER
Lowest to $1.6817
JST Sales America Inc.
TOOL HAND CRIMPER 24-26AWG SIDE
Need more? Email Us
Quest Technology International Inc.
85PC DELUXE FIELD SERVICE KIT
Need more? Email Us
ECG
CONTACT CLEANER/LUBE 10OZ
Lowest to $21.9800
Dremel
DIAMOND WHEEL
Need more? Email Us
Apex Tool Group
JKT 100 J2 KEYLS CHUK
Lowest to $1.1769
3M
STIKIT GOLD ABRASIVE DISC 216U
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess