EN
  • EN
  • DE

ASSR-4120

Part No ASSR-4120
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog END - OF - LIFE
Description General Purpose, Form A, Solid State Relay (Photo MOSFET)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1147717-ASSR-4120
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ASSR-4120 CAD Model

Description

The ASSR-4120 is a miniature surface mount solid state relay manufactured by AVAGO TECHNOLOGIES LIMITED. This relay is designed for a variety of applications requiring electrical isolation and reliable switching. It features a high input-output isolation voltage and a compact size, making it suitable for space-constrained applications.

Applications

  • Telecommunications equipment: Used in line card switching and subscriber line interface circuits (SLICs).
  • Industrial control systems: Employed in programmable logic controllers (PLCs) and motor control circuits.
  • Instrumentation: Found in data acquisition systems and test equipment for signal isolation.
  • Medical equipment: Integrated into patient monitoring systems and diagnostic equipment for safety and isolation.
  • Office automation equipment: Used in printers, copiers, and fax machines for controlling various functions.

Features

  • High isolation voltage: Provides electrical isolation between the input and output circuits.
  • Surface mount package: Allows for automated assembly and reduces board space.
  • Low on-resistance: Minimizes voltage drop across the relay when it is conducting.
  • Fast switching speed: Enables rapid response in switching applications.
  • Solid state reliability: Offers a longer lifespan compared to electromechanical relays due to the absence of moving parts.
  • Current Limit Protection: Includes integrated current limiting to protect the relay from overcurrent conditions.

Benefits

  • Enhanced safety: High isolation voltage protects sensitive circuits and personnel from high voltage hazards.
  • Compact design: Small footprint allows for integration into dense circuit boards.
  • Improved performance: Low on-resistance ensures efficient power transfer and minimal signal distortion.
  • Increased lifespan: Solid state construction results in greater reliability and reduced maintenance costs.
  • Simplified assembly: Surface mount package facilitates automated manufacturing processes.
  • Overcurrent Protection: Prevents damage and ensures reliable operation even under fault conditions.

Additional Details

The ASSR-4120 typically operates with a control voltage of around 5V and can switch load voltages up to a specified maximum, often around 60V. The on-resistance is usually in the range of a few ohms. It is crucial to consult the datasheet for the specific voltage and current ratings to ensure proper operation and prevent damage to the relay or the connected circuits. The operating temperature range is also an important consideration for reliable performance in different environments.

The ASSR-4120's robust design and versatile features make it a suitable choice for applications demanding reliable isolation and switching in a small form factor. Its adoption in various industries underlines its usefulness and dependable performance characteristics.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess