The ACPL-P454 is a high-CMR, high-speed optocoupler featuring a stretched SO-8 package for creepage and clearance. It’s designed for industrial applications requiring robust isolation and reliable data transmission in harsh environments. Manufactured by Avago Technologies, it’s particularly well-suited for applications where high common-mode noise is present.
Applications
- Industrial automation
- Motor control
- Power inverters
- Isolated data transmission
- Medical equipment
- Renewable energy systems
Features
- High Common-Mode Rejection (CMR): Typically 25 kV/µs
- High speed: Up to 10 MBd data rate
- Stretched SO-8 package for enhanced creepage and clearance
- Wide operating temperature range: -40°C to +105°C
- 3.3 V and 5 V compatibility
- Safety approvals: UL, CSA, IEC/EN/DIN EN 60747-5-5
- Low input current
Benefits
- Provides robust isolation in noisy industrial environments due to its high CMR.
- Enables high-speed data transmission with data rates up to 10 MBd.
- Meets stringent safety requirements with its stretched SO-8 package, providing enhanced creepage and clearance distances.
- Offers reliable performance across a wide range of operating temperatures.
- Provides flexibility in design with 3.3 V and 5 V compatibility.
- Meets international safety standards with UL, CSA, and IEC/EN/DIN EN 60747-5-5 approvals.
- Reduces power consumption due to its low input current requirement.
The ACPL-P454 utilizes an LED and a photodiode detector to achieve galvanic isolation. The design is optimized for high common-mode rejection, which is crucial in applications where ground loops and high-frequency noise are present. The stretched SO-8 package provides increased creepage and clearance distances, enhancing safety and reliability in high-voltage applications. The optocoupler's low input current allows for direct interfacing with microcontrollers and other low-power devices. Its wide operating temperature range ensures reliable performance in harsh industrial environments. The ACPL-P454 is a reliable and robust solution for isolating and transmitting data in demanding applications.