EN
  • EN
  • DE

STB1277LY-AT

Part No STB1277LY-AT
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 344570-STB1277LY-AT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB1277LY-AT CAD Model

Description

The STB1277LY-AT is a power MOSFET from AUK Corp, designed for high-efficiency switching applications. This device features low on-resistance and gate charge, contributing to reduced power losses and improved overall system performance. It is commonly used in power supplies, DC-DC converters, and motor control circuits.

Applications

  • Power supplies
  • DC-DC converters
  • Motor control circuits
  • Uninterruptible Power Supplies (UPS)
  • Inverters

Features

  • Low on-resistance (RDS(on)) for minimized power loss
  • Low gate charge (Qg) for fast switching speeds
  • High avalanche energy (EAS) rating for enhanced ruggedness
  • High dv/dt capability for reliable operation in harsh environments
  • RoHS compliant

Benefits

  • Improved system efficiency due to reduced switching and conduction losses
  • Enhanced thermal performance allows for operation at higher power levels
  • Increased system reliability due to rugged design and avalanche capability
  • Simplified design due to easy gate drive requirements
  • Environmentally friendly due to RoHS compliance

Additional Details

The STB1277LY-AT is typically packaged in a TO-220 or similar through-hole package, facilitating easy mounting and heat sinking. The specific RDS(on) value, gate charge, and other electrical parameters vary depending on the operating conditions and should be verified using the datasheet. This MOSFET is designed to operate over a wide temperature range, making it suitable for various industrial and automotive applications. Furthermore, it's crucial to consult the datasheet for absolute maximum ratings to prevent damage to the device during operation.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
Lowest to $1.3860
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Hitachi, Ltd
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess